EN
  • EN
  • DE

MAX16046ETN

Part No MAX16046ETN
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829635-MAX16046ETN
Ultra Librarian 3D Model Ultra Librarian MAX16046ETN CAD Model

Description

The MAX16046ETN from Maxim Integrated is a sophisticated system manager designed to enhance the reliability and flexibility of complex electronic systems. This advanced device is part of Maxim's extensive range of power management solutions, engineered to provide comprehensive monitoring and control capabilities to designers and engineers.

Key Features

  • EEPROM Configuration: The MAX16046ETN comes with an integrated EEPROM that allows users to program and store system parameters for seamless operation. This nonvolatile memory ensures that configurations are retained even when power is removed.
  • Multiple Voltage Monitors: With its capability to monitor several voltage rails simultaneously, this system manager ensures that all power supplies within the system are functioning within their specified ranges, thereby safeguarding the system against voltage-related failures.
  • Adjustable Sequencing and Margining: The device offers adjustable power-up and power-down sequencing, as well as voltage margining, which is crucial for system testing and validation. This feature helps in optimizing system performance and reliability.
  • Temperature Monitoring: An integrated temperature sensor provides real-time monitoring, which is vital for preventing overheating and ensuring the longevity of the system.
  • Communication Interface: The MAX16046ETN features an I2C-compatible serial interface, enabling it to communicate with microcontrollers and other system components for reporting status and receiving commands.
  • Compact Package: Housed in a compact 56-pin thin QFN package, this system manager is designed for space-constrained applications, offering a minimal footprint without compromising functionality.

Applications

The MAX16046ETN is ideal for a wide range of applications that require precise power management and system monitoring, including:

  • Servers and data centers
  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Medical devices

With its robust feature set and Maxim Integrated's reputation for quality, the MAX16046ETN is an excellent choice for system designers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4610 $94.9220
3+ $38.9424 $116.8272
4+ $37.7255 $150.9020
6+ $36.5085 $219.0510
8+ $35.2916 $282.3328
10+ $31.6407 $316.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 752 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess