EN
  • EN
  • DE

MAX16050ETI+

Part No MAX16050ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Processor Supervisor 0.5V 1 Open Drain 28-Pin TQFN EP T/R / IC POWER MONITR/SEQUENCER 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supply Monitor, Sequencer
Operating Supply Voltage 2.7 V ~ 13.2 V
Operating Supply Current 700μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785429-MAX16050ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16050
Introduction Date November 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX16050ETI+ CAD Model

Description

The MAX16050ETI+ is a sophisticated supervisory circuit designed by Maxim Integrated to enhance system reliability in multi-voltage digital systems. This compact and efficient device monitors several power-supply voltages, ensuring that each voltage is stable before enabling the system to operate. It is a crucial component in applications where precise power sequencing and monitoring are essential for the proper functioning of the system.

Key Features

  • Multi-Voltage Monitoring: The MAX16050ETI+ can monitor up to four system voltages simultaneously, making it an ideal choice for complex digital systems that operate on multiple power planes.
  • Programmable Sequence Timing: Users can program the sequence timing to meet specific system requirements, ensuring that each voltage rail powers up or down in the correct order.
  • Manual Reset Input: This feature allows for an external signal to initiate a system reset, providing an additional layer of control.
  • Power-Supply Glitch Protection: The device is designed to protect against power supply transients, ensuring stable operation even in the presence of supply noise or spikes.

Applications

  • Telecommunications
  • Servers and Storage Systems
  • Networking Equipment
  • Industrial Control Systems

Technical Specifications

The MAX16050ETI+ comes in a compact 28-pin TQFN-EP package and operates over the extended temperature range of -40°C to +85°C. It features a wide supply voltage range and low supply current, which makes it suitable for battery-operated devices. The device also includes overvoltage and undervoltage monitoring, adding an extra layer of protection against power supply anomalies.

Ordering Information

The MAX16050ETI+ can be ordered with custom factory-programmed settings to meet the unique needs of your application. For more information on ordering and to discuss your specific requirements, please contact Maxim Integrated's sales team or an authorized distributor.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2453 $57.7171
15+ $6.7654 $101.4810
23+ $6.5539 $150.7397
32+ $6.3425 $202.9600
41+ $6.1311 $251.3751
55+ $5.4969 $302.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess