EN
  • EN
  • DE

MAX16065ETM+

Part No MAX16065ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description 12-Channel/8-Channel, Flash-Configurable System Managers with Nonvolatile Fault Registers | IC SYSTEM MANAGER 12CH 48-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supply Monitor, Sequencer
Supply Voltage (V) 2.8V ~ 14V
Supply Current 4.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN-EP (6x6)
Family Part Number MAX16065
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 1212282-MAX16065ETM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16065ETM+ CAD Model

Description

Maxim Integrated's MAX16065ETM+ Product Overview

The MAX16065ETM+ is a sophisticated system management integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to cater to the needs of complex electronic systems, providing comprehensive monitoring and control functionalities that enhance system reliability and performance.

Key Features

  • Flexible Monitoring: The MAX16065ETM+ comes equipped with the capability to monitor multiple voltage thresholds, ensuring that all system voltages are within their specified ranges. This feature is crucial for maintaining the stability and integrity of electronic systems.
  • Programmable Sequencing: This device offers programmable power-up and power-down sequencing, which allows designers to specify the order in which system components are activated or deactivated. This sequencing helps prevent damage caused by inrush currents and voltage spikes during power transitions.
  • Temperature Monitoring: In addition to voltage monitoring, the MAX16065ETM+ can also monitor the temperature of system components. This is essential for preventing thermal-related issues that could potentially lead to system failure.
  • Communication Interface: The integrated I²C-compatible serial interface facilitates communication with microcontrollers or processors, enabling system-wide coordination and the ability to respond to various conditions dynamically.
  • Compact Design: The device is housed in a compact, 48-pin thin QFN package, which is ideal for space-constrained applications where board real estate is at a premium.

Applications

The MAX16065ETM+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Server and Telecom Power Supplies
  • Networking and Storage Systems
  • Industrial Control Systems
  • Data Centers

With its robust feature set, the MAX16065ETM+ from Maxim Integrated is an indispensable component for system designers looking to enhance the operational efficiency, reliability, and safety of their electronic systems. Its precision monitoring and control capabilities make it a top choice for managing the complex demands of today's high-performance electronics.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $1.4901
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess