EN
  • EN
  • DE

MAX1637EEE-T

Part No MAX1637EEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.15 V to 5.5 V
Frequency - Switching 200kHz to 300kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 207302-MAX1637EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX1637EEE-T CAD Model

Description

Maxim Integrated's MAX1637EEE-T: High-Efficiency, Variable-Output, Step-Down Controller

The MAX1637EEE-T from Maxim Integrated is a sophisticated, high-performance step-down controller designed for precision voltage regulation in a broad range of electronic applications. It is particularly well-suited for systems requiring a variable output and high efficiency, such as portable computers, telecommunications equipment, and industrial devices.

This advanced controller operates with an input voltage range from 5V to 28V, making it versatile for various power supply configurations. The MAX1637EEE-T provides an adjustable output from 0.5V up to 5.5V, accommodating modern low-voltage electronics that demand precise power management.

One of the hallmark features of the MAX1637EEE-T is its high efficiency, which is achieved through a combination of pulse-width modulation (PWM) control and Maxim's proprietary Quick-PWM™ technology. This allows for instant response to load changes, maintaining stability and performance even under dynamic conditions. Moreover, its high switching frequency (up to 300kHz) enables the use of small, low-cost external components, thus reducing the overall footprint and cost of the power supply design.

The device incorporates a range of protection features to ensure reliability and longevity. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO). Additionally, the MAX1637EEE-T supports soft-start functionality to minimize inrush current during startup, which further contributes to the system's stability and robustness.

For design flexibility, the MAX1637EEE-T comes in a compact 16-pin QSOP package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for operation in a wide variety of environments.

In summary, Maxim Integrated's MAX1637EEE-T is a highly adaptable and efficient solution for designers looking to implement a variable-output step-down power supply. Its combination of efficiency, protection features, and small form factor make it an excellent choice for cutting-edge electronic systems.

For detailed specifications and application information, designers are encouraged to consult the MAX1637EEE-T datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess