EN
  • EN
  • DE

MAX1638EAG+T

Part No MAX1638EAG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC STEP-DWN CTRLR HI-SPD 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium II
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 1.3 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 126138-MAX1638EAG+T
Ultra Librarian 3D Model Ultra Librarian MAX1638EAG+T CAD Model

Description

Maxim Integrated MAX1638EAG+T Step-Down Controller

The MAX1638EAG+T from Maxim Integrated is a high-efficiency, step-down controller designed for precise voltage regulation in a variety of applications. This component is particularly well-suited for portable computers, telecommunications equipment, and other battery-operated devices where extended battery life and reliability are crucial.

With its wide input voltage range of 5V to 28V, the MAX1638EAG+T is versatile and can accommodate various power sources. The device provides an adjustable output voltage from 1.25V to 5.5V, allowing for customization to the specific needs of your application. Moreover, the controller features a high switching frequency that can be adjusted up to 500kHz, enabling the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply design.

The MAX1638EAG+T incorporates a number of advanced features to ensure optimal performance. One such feature is its synchronous rectification capability, which significantly improves efficiency, especially at lower output voltages. Additionally, the device offers a low-dropout mode, maintaining regulation with minimal input-to-output voltage difference, thus further conserving power.

Safety and protection are key aspects of the MAX1638EAG+T design. The controller includes overvoltage protection, which guards against unexpected input surges, and a foldback current limit that reduces output current during overload conditions, protecting both the power supply and the load. The thermal overload protection feature ensures that the device operates within safe temperature ranges, preventing damage from overheating.

The MAX1638EAG+T is available in a 24-pin SSOP package, providing a compact solution for space-constrained applications. This product is also offered in tape-and-reel packaging, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production.

In summary, the Maxim Integrated MAX1638EAG+T step-down controller is a robust and efficient solution for demanding applications requiring precise voltage regulation. Its advanced features and compact design make it an ideal choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1060 $55.3000
115+ $0.9075 $104.3625
175+ $0.8792 $153.8600
240+ $0.8508 $204.1920
305+ $0.8224 $250.8320
410+ $0.7374 $302.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,285 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess