EN
  • EN
  • DE

MAX1647EAP

Part No MAX1647EAP
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CHEM-IND 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Charge Current - Max 4A, 2A, 1A
Battery Pack Voltage 18V (Max)
Voltage - Supply (Max) 28V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 20-SSOP
Win Source Part Number 133936-MAX1647EAP
Ultra Librarian 3D Model Ultra Librarian MAX1647EAP CAD Model

Description

The MAX1647EAP from Maxim Integrated is a high-efficiency, synchronous, step-down, switch-mode controller designed for creating a compact and highly efficient power management solution. This versatile device is tailored for use in various applications, including portable computers, telecommunications equipment, and other battery-powered devices where efficient power conversion is critical.

Key Features

  • High Efficiency: The MAX1647EAP is capable of delivering up to 95% efficiency, which helps in prolonging battery life and reducing heat generation in end applications.
  • Synchronous Rectification: This controller employs synchronous rectification, which further improves efficiency by reducing the voltage drop and power loss associated with diode rectifiers.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit their specific requirements, providing design flexibility across different applications.
  • Low Dropout Operation: It is capable of low dropout operation, which ensures continued regulation of the output voltage even when the input supply is very close to the output voltage.
  • Overcurrent Protection: The device features an integrated overcurrent protection circuit that safeguards the controller and the load from damage due to excessive current.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, thereby ensuring the safety and reliability of the system.

Applications

  • Notebook Computers
  • PDAs and Mobile Phones
  • Telecommunications Equipment
  • Portable Battery-Powered Devices
  • DC-DC Converters

The MAX1647EAP is available in a 20-pin SSOP (Shrink Small Outline Package) that is designed for space-constrained applications. Its comprehensive protection features and high efficiency make it an ideal choice for designers looking to create robust and energy-efficient power management systems.

With Maxim Integrated's commitment to high-quality and reliable products, the MAX1647EAP stands out as a superior choice for your power management needs, providing a combination of performance, efficiency, and versatility that is hard to match.

You May Also Be Interested in

Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6482 $58.2410
13+ $9.5576 $124.2488
19+ $9.2585 $175.9115
26+ $8.9605 $232.9730
34+ $8.6613 $294.4842
45+ $7.7651 $349.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess