EN
  • EN
  • DE

MAX1649CPC

Part No MAX1649CPC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701765-MAX1649CPC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1649CPC CAD Model

Description

The MAX1649CPC from Maxim Integrated is a highly integrated, efficient, step-down DC-DC controller designed to provide a compact and reliable power management solution. This controller is optimal for converting a higher DC voltage to a lower DC voltage with high efficiency, making it ideal for a wide range of applications including portable devices, telecommunications, and distributed power systems.

Key Features

  • Wide Input Voltage Range: The device is capable of handling input voltages from 5V to 35V, allowing for flexibility in various power supply designs.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V up to the input voltage level minus the dropout voltage, thus providing a wide range of output voltage options to meet different application requirements.
  • High Efficiency: With its integrated synchronous rectification and pulse-width modulation (PWM) control, the MAX1649CPC ensures high efficiency and reduced power loss across a wide load range.
  • Low Dropout Operation: This feature allows the regulator to maintain output voltage regulation even when the input-to-output differential is very low, which is crucial for battery-powered applications.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the load from damage due to excessive current.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the device if the internal temperature exceeds safe operating limits.

Applications

The versatility of the MAX1649CPC makes it suitable for a variety of applications, including:

  • Notebook Computers
  • Portable Instruments
  • Battery-Powered Devices
  • Telecommunications Equipment
  • Low-Voltage Logic Supplies

Package Information

The MAX1649CPC comes in a compact 20-pin DIP (Dual In-line Package) that is well-suited for through-hole mounting, providing a robust and easy-to-handle solution for various circuit designs.

Conclusion

As a product from Maxim Integrated, a leader in analog and mixed-signal engineering, the MAX1649CPC step-down DC-DC controller stands out for its adaptability, efficiency, and protection features. It is an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess