EN
  • EN
  • DE

MAX1672EEE+

Part No MAX1672EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.8V to 11V Non-Inv/Inv/Step Up/Step Down Single-Out 1.25V to 5.5V/3.3V/5V 0.3A 16-Pin QSOP / IC REG BUCK BST ADJ/PROG 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 11V
Output Voltage 1.25V (3.3V, 5.5V)
Output Voltage MAX 5.5V
Output Current 300mA
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785452-MAX1672EEE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1672
Introduction Date November 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1672EEE+ CAD Model

Description

Maxim Integrated's MAX1672EEE+ Step-Up DC-DC Converter

The MAX1672EEE+ from Maxim Integrated is a highly efficient, compact, and versatile step-up DC-DC converter designed to meet the power management needs of a wide array of applications. This component is particularly suitable for portable devices, where maximizing battery life is paramount. It operates over a wide input voltage range, making it ideal for single-cell, multi-cell, or regulated input voltages.

One of the standout features of the MAX1672EEE+ is its ability to provide a fixed or adjustable output voltage. The output can be configured from 2.7V up to 5.5V, ensuring compatibility with various digital and analog circuits. The device's high switching frequency, up to 600kHz, allows the use of small, low-cost inductors and capacitors, thus minimizing the overall footprint and cost on the PCB.

Efficiency is a critical aspect of any power converter, and the MAX1672EEE+ excels in this area. It incorporates a unique current-limited, pulse-frequency-modulated (PFM) control scheme that provides high efficiency over a wide range of load conditions. This feature ensures extended battery life in portable applications by reducing power loss during both light and heavy loads.

The MAX1672EEE+ also includes a host of protective features to safeguard the device and the system it powers. It has an internal thermal shutdown mechanism, over-voltage protection, and a low-battery detector to provide advance warning of a failing power source. Additionally, the device's soft-start feature limits inrush current during startup, which is essential for preventing system glitches and malfunctions.

Available in a 16-pin QSOP package, the MAX1672EEE+ is designed to occupy minimal space on a printed circuit board, an essential consideration for space-constrained designs. Its robust design and comprehensive set of features make it an excellent choice for designers looking to enhance the efficiency and reliability of their power supply circuits.

Whether you're developing handheld devices, medical equipment, or any portable electronic gadget, the MAX1672EEE+ from Maxim Integrated provides a reliable and efficient power conversion solution that meets the rigorous demands of modern electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0543 $60.2715
12+ $9.8907 $118.6884
19+ $9.5816 $182.0504
25+ $9.2726 $231.8150
33+ $8.9635 $295.7955
44+ $8.0363 $353.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 899 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess