The MAX1672EEE is a high-efficiency, synchronous buck-boost converter that operates from an input voltage range of 1.8V to 11V and can deliver an output voltage of 1.25V to 9V at up to 200mA. It is ideal for applications where a wide input voltage range and high efficiency are required, such as battery-powered devices, portable electronics, and industrial equipment.
The MAX1672EEE features a high-efficiency buck-boost topology that can regulate the output voltage even when the input voltage is higher or lower than the output voltage. This makes it ideal for applications where the input voltage can vary widely, such as battery-powered devices.
The MAX1672EEE also features a number of other features that make it a versatile and easy-to-use buck-boost converter, including:
- High efficiency: The MAX1672EEE achieves peak efficiencies of up to 95%, which helps to extend the battery life of portable devices and reduce the power consumption of industrial equipment.
- Low power consumption: The MAX1672EEE consumes very little power in standby mode, which is ideal for battery-powered devices.
- Small size: The MAX1672EEE is available in a QSOP-16 package, which makes it ideal for space-constrained applications.
- Easy to use: The MAX1672EEE is easy to use and requires very few external components.
The MAX1672EEE is a complete buck-boost converter solution that includes all of the necessary components, such as the power switch, inductor, and capacitor. This makes it easy to design and implement a buck-boost converter in a wide range of applications.
Applications
The MAX1672EEE is ideal for a wide range of applications, including:
- Battery-powered devices, such as smartphones, tablets, laptops, and wearable devices
- Portable electronics, such as digital cameras, MP3 players, and GPS devices
- Industrial equipment, such as sensors, actuators, and controllers
Features and Benefits
- High efficiency: up to 95% peak efficiency
- Low power consumption: very low standby current
- Small size: QSOP-16 package
- Easy to use: requires very few external components
- Wide input voltage range: 1.8V to 11V
- Wide output voltage range: 1.25V to 9V
- Output current up to 200mA
Conclusion
The MAX1672EEE is a high-efficiency, synchronous buck-boost converter that is ideal for a wide range of applications, including battery-powered devices, portable electronics, and industrial equipment. It is easy to use and requires very few external components.