EN
  • EN
  • DE

MAX1674EUA

Part No MAX1674EUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ/PROG 750MA 8UMAX / High-Efficiency, Low-Supply-Current, Compact, Step-Up DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 0.7V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2V (3.3V, 5V)
Maximum Output Voltage 5.5V
Current - Output 750mA (Switch)
Frequency - Switching Up to 500Hz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX1674
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803154-MAX1674EUA
Ultra Librarian 3D Model Ultra Librarian MAX1674EUA CAD Model

Description

Maxim Integrated's MAX1674EUA Step-Up DC-DC Converter

The MAX1674EUA from Maxim Integrated is a highly efficient, compact, step-up DC-DC converter designed to provide a superior power management solution for battery-powered and low-voltage systems. With its wide input voltage range of 0.7V to 5.5V, it is well-suited for applications that run on single-cell, multi-cell, or Li-ion batteries, as well as those powered by USB and other low-voltage sources.

This versatile component is capable of delivering a fixed 5V or an adjustable output voltage from 2.7V to 5.5V, which allows designers to tailor it to the specific needs of their application. Its internal 2A switch enables it to supply outputs up to 600mA with ease, making it an excellent choice for portable devices that require a significant amount of power in a small form factor.

The MAX1674EUA incorporates a range of features that enhance its performance and reliability. Its high switching frequency of up to 600kHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and bill of materials for the end product. Furthermore, the device offers a low quiescent current and an excellent efficiency that can reach up to 94%, ensuring minimal battery drain when in operation.

For safety and protection, the MAX1674EUA includes thermal shutdown and current-limiting capabilities. These features help to safeguard the device and the system it powers from potential damage due to overheating or overcurrent conditions. Additionally, the product is available in a small 8-pin µMAX package, which is ideal for space-constrained applications.

Whether used in handheld devices, Bluetooth accessories, PDAs, digital cameras, or other portable electronics, the MAX1674EUA provides a reliable and efficient power conversion solution that meets the rigorous demands of modern battery-operated products. Its integration into a design ensures a high-performance power supply that maximizes battery life while minimizing space and component costs.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4376 $50.3160
85+ $1.1795 $100.2575
135+ $1.1427 $154.2645
185+ $1.1058 $204.5730
235+ $1.0690 $251.2150
315+ $0.9584 $301.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,312 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess