EN
  • EN
  • DE

MAX167ACWG

Part No MAX167ACWG
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 100ksps 12-bit Parallel 24-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Pins 24
Polarity Bipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 100 ksps
Win Source Part Number 1074983-MAX167ACWG
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX167ACWG CAD Model

Description

Maxim Integrated MAX167ACWG Overview

The MAX167ACWG from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed for precision data acquisition systems and industrial control applications. This device offers an excellent combination of accuracy, speed, and power efficiency, making it an ideal choice for designers looking to balance performance with power constraints.

Key Features

  • Resolution: The MAX167ACWG provides a 12-bit resolution, allowing for fine-grained digital representation of analog signals.
  • Sampling Rate: It boasts a fast conversion rate, which is suitable for real-time data processing and control systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, thereby extending the life of battery-powered devices.
  • Input Range: The ADC features a flexible input range, accommodating a variety of signal levels for diverse application needs.
  • Interface: It includes an easy-to-use digital interface that simplifies the integration with microcontrollers and digital systems.
  • Package: The MAX167ACWG comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX167ACWG makes it suitable for a wide array of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Data acquisition systems
  • Portable instrumentation
  • Robotics

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MAX167ACWG is no exception. It is built to meet high standards of reliability and performance. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making the integration of the MAX167ACWG into your design project straightforward and efficient.

With its robust feature set and reliable performance, the MAX167ACWG is a smart choice for any project requiring precise analog-to-digital conversion. Whether you're working on a sophisticated industrial system or a compact, portable device, the MAX167ACWG delivers the accuracy and efficiency needed to achieve your design goals.

You May Also Be Interested in

Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess