EN
  • EN
  • DE

MAX16814AUP/V+T

Part No MAX16814AUP/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage Supply MIN 4.75V
Voltage Supply MAX 40V
Output Current per Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Win Source Part Number 701798-MAX16814AUP/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16814
Introduction Date November 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16814AUP/V+T CAD Model

Description

The MAX16814AUP/V+T from Maxim Integrated is a high-performance, high-efficiency LED driver that is designed to deliver constant current to high-brightness LEDs. It is an ideal solution for automotive, industrial, and general lighting applications where energy efficiency and compact design are critical.

This integrated circuit (IC) features an input voltage range of 5.5V to 40V, making it suitable for a wide array of LED configurations and capable of operating in various power environments. Its ability to drive up to 150mA per channel with four integrated channels allows for a total of up to 600mA, catering to high-power LED applications.

Key Features:

  • Integrated Four-Channel LED Driver: Each channel can drive up to 150mA, totaling 600mA for multiple high-brightness LEDs.
  • Wide Input Voltage Range: Operates from 5.5V to 40V to accommodate different power systems and LED strings.
  • High Efficiency: Maximizes power conversion to reduce energy loss and heat generation, improving the overall performance of lighting systems.
  • PWM Dimming Capability: Offers precise brightness control through pulse-width modulation (PWM), enhancing the user experience with adjustable light levels.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, prolonging the lifespan of the LED driver.
  • Compact Package: The TSSOP-20 package allows for a minimized footprint on printed circuit boards (PCBs), suitable for space-constrained applications.

The MAX16814AUP/V+T also integrates a comprehensive set of protections to ensure the longevity and reliability of the LED driver. Over-voltage, open-circuit, and short-circuit protections safeguard the IC from common electrical faults. Moreover, the LED driver's adjustable switching frequency (up to 2MHz) allows for flexibility in the design, enabling the use of smaller external components and further reducing the overall solution size.

Whether you're designing automotive exterior lights, industrial task lighting, or architectural illumination, the Maxim Integrated MAX16814AUP/V+T LED driver offers a robust, efficient, and flexible solution to meet your high-brightness LED driving needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0951 $60.2853
7+ $16.4883 $115.4181
10+ $15.9730 $159.7300
13+ $15.4578 $200.9514
17+ $14.9425 $254.0225
23+ $13.3968 $308.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess