EN
  • EN
  • DE

MAX16814UTP+T

Part No MAX16814UTP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311067-MAX16814UTP+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16814UTP+T CAD Model

Description

The MAX16814UTP+T from Maxim Integrated is a highly integrated, high-brightness LED (HB LED) driver that offers an efficient solution for automotive, display backlighting, and general lighting applications. This advanced driver IC is designed to deliver constant current to series and parallel connected LEDs, ensuring uniform brightness and extending the life of the LEDs.

Key Features

  • Wide Input Voltage Range: The MAX16814UTP+T operates over a wide input voltage range of 5.5V to 40V, making it suitable for a variety of power supply conditions.
  • Integrated MOSFET: This LED driver integrates a high-side n-channel MOSFET switch for PWM dimming, which simplifies the design and reduces external component count.
  • High Dimming Ratio: It offers a high PWM dimming ratio that allows for precise control over the brightness levels of the LEDs, enhancing the user experience in applications where variable lighting is crucial.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the LEDs and the driver itself from overheating, thereby increasing reliability and longevity.
  • Adjustable Current Control: An external resistor can set the output current, providing flexibility in matching the current to the specific requirements of the LED array.

Applications

The MAX16814UTP+T is designed for a variety of applications that require efficient and reliable LED driving capabilities. It is particularly well-suited for:

  • Automotive exterior and interior lighting
  • LED backlighting for LCD displays
  • General purpose LED lighting
  • Architectural and decorative lighting

Package and Availability

The device is available in a thermally enhanced, lead-free, 20-pin TQFN package with an exposed pad, and it is specified over the automotive temperature range of -40°C to +125°C. The MAX16814UTP+T is available in tape and reel form, denoted by the "+T" suffix, which is suitable for use in automated manufacturing processes.

Summary

In summary, the MAX16814UTP+T LED driver from Maxim Integrated is a versatile and robust solution for driving high-brightness LEDs with high efficiency and precision. Its integration of key features and protections ensures a reliable, long-lasting LED driving solution for a wide range of lighting applications.

You May Also Be Interested in

Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess