EN
  • EN
  • DE

MAX16836ASA

Part No MAX16836ASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701852-MAX16836ASA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16836ASA CAD Model

Description

Maxim Integrated MAX16836ASA High-Power LED Driver

The MAX16836ASA from Maxim Integrated is a state-of-the-art LED driver designed to efficiently manage and drive high-power LEDs. This compact, integrated solution is ideal for automotive lighting, general illumination, and architectural lighting applications. It is designed to provide a constant current to ensure uniform brightness and to extend the life of high-power LEDs.

The MAX16836ASA operates from a wide input voltage range of 6.5V to 40V, making it versatile for use in a variety of power environments. With its ability to deliver up to 350mA of output current, this driver can support a string of multiple LEDs in series, ensuring consistent lighting without the need for current balancing resistors.

One of the key features of the MAX16836ASA is its integrated PWM dimming capability, which allows for precise control over the brightness of the connected LEDs. This feature is essential for applications that require variable light intensity, such as mood lighting or adaptive automotive headlamps. The dimming is achieved through direct PWM signal input, which can range from a few hertz to tens of kilohertz, providing flicker-free operation and smooth dimming transitions.

The device also incorporates comprehensive protection features to ensure long-term reliability. These include thermal shutdown, open-circuit detection, and short-circuit protection. The thermal shutdown feature prevents the device from overheating, while the open-circuit and short-circuit protections safeguard the LEDs and the driver from potential damage caused by abnormal operating conditions.

Designed with flexibility in mind, the MAX16836ASA comes in a compact 8-pin SOIC package, which is easy to incorporate into various design layouts. Its small footprint and high integration level reduce the need for external components, simplifying the design and reducing overall system costs.

In summary, the MAX16836ASA from Maxim Integrated is a robust and efficient solution for driving high-power LEDs. Its wide input voltage range, high output current capability, precise PWM dimming control, and comprehensive protection features make it an excellent choice for designers looking to create reliable and high-performance LED lighting systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3V/ADJ 0.3A 8UMAX
Lowest to $0.8391
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
Lowest to $13.3691
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2489 $59.4846
34+ $3.4863 $118.5342
52+ $3.3774 $175.6248
71+ $3.2683 $232.0493
92+ $3.1594 $290.6648
123+ $2.8325 $348.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess