EN
  • EN
  • DE

MAX1686EUA+T

Part No MAX1686EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP SIM CARD 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Charge Pump, SIM Cards
Voltage - Input 2.7 V to 4.2 V
Number of Outputs 1
Output Voltage 4.75V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 133990-MAX1686EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1686EUA+T CAD Model

Description

Maxim Integrated MAX1686EUA+T Product Overview

The MAX1686EUA+T from Maxim Integrated is a high-efficiency, low-dropout linear regulator designed to deliver a continuous output current up to 500mA. This compact and versatile component is ideal for portable applications, including PDAs, mobile phones, and other handheld devices where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX1686EUA+T operates with a low dropout voltage, ensuring efficient use of power and prolonging battery life in portable devices.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 5V by using external resistors, providing design flexibility to meet various application requirements.
  • Thermal Protection: The device includes thermal overload protection, which helps to safeguard the regulator and the overall system under extreme operating conditions.
  • Low Noise: With its low-noise performance, the MAX1686EUA+T is suitable for sensitive RF and audio applications where maintaining signal integrity is essential.
  • Small Package: Available in a µMAX-8 package, the regulator occupies minimal board space, making it an excellent choice for space-constrained applications.

Applications

The versatility of the MAX1686EUA+T allows it to be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and communication equipment
  • Personal digital assistants (PDAs)
  • Portable media players
  • GPS receivers
  • Digital cameras

Performance Characteristics

The MAX1686EUA+T is characterized by its stable performance across a wide range of operating conditions. It maintains a low dropout voltage even at full load, which is essential for maintaining efficiency in battery-powered devices. The regulator's fast transient response ensures consistent output voltage levels during sudden changes in load, which is crucial for maintaining device performance.

Conclusion

With its high-efficiency, adjustable output, and compact form factor, the MAX1686EUA+T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their portable and space-sensitive applications. Its robust protection features and low-noise operation make it a reliable and versatile component for a variety of electronic products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess