EN
  • EN
  • DE

2067600001

Part No 2067600001
Manufacturer Molex, LLC
Catalog RFID Antennas
Description RF ANT 829MHZ/2.205GHZ CER PATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category RF and Wireless RF Antennas
Series 206760
Product Status Active
Frequency Group Wide Band
Frequency (Center/Band) 829MHz, 2.205GHz
Frequency Range 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz
Antenna Type Ceramic Patch
Mounting Type Surface Mount
Height (Max) 0.118" (3.00mm)
Win Source Part Number WS1206848-2067600001
Ultra Librarian 3D Model Ultra Librarian 2067600001 CAD Model

Description

829MHz, 2.205GHz General Purpose Ceramic Patch RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 1.3dBi, 4.4dBi Solder Surface Mount

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
Need more? Email Us
EPCOS (TDK)
TRANSPONDER COIL 4.81MH 40.7 OHM
Lowest to $1.1257
Ezurio
EMBED,ASSY,D1.13,MHF4L 100MM,FLE
Need more? Email Us
Taoglas Limited
RF ANT 829MHZ/2.2GHZ PCB TRACE
Lowest to $14.5523
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
EPCOS (TDK)
TRANSPONDER COIL 2.36MH HQ SMD
Need more? Email Us
Antenova
RF ANT CHIP SOLDER SMD
Need more? Email Us
Premo
X/Y SMD RFID TRANSPONDER COIL EP
Lowest to $0.3784
Taiyo Yuden
Antennas 3.5 - 5.6GHZ WIMAX
Lowest to $7.0783

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess