EN
  • EN
  • DE

MAX16903SATB33/V+

Part No MAX16903SATB33/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701871-MAX16903SATB33/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16903SATB33/V+ CAD Model

Description

Maxim Integrated's MAX16903SATB33/V+ Automotive Step-Down Converter

The MAX16903SATB33/V+ from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to deliver a fixed output voltage of 3.3V. This compact and robust power solution is suitable for a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a reliable power source.

With an input voltage range of 3.5V to 28V, the MAX16903SATB33/V+ is versatile and can operate effectively in environments with varying input voltages, making it ideal for automotive electrical systems that experience fluctuations. The device's ability to withstand up to 40V load dump conditions ensures continued operation during transient voltage spikes, a common occurrence in automotive power systems.

The MAX16903SATB33/V+ boasts an impressive efficiency of up to 90%, minimizing power loss and heat generation, which is critical for maintaining performance and longevity in the confined and thermally challenging spaces within automotive applications. The converter operates at a fixed switching frequency of 2.1MHz, allowing the use of small external components that reduce the overall solution footprint and make it a space-saving option for modern vehicle designs.

Key features of the MAX16903SATB33/V+ include overcurrent protection, which safeguards the device and the downstream circuitry from damage due to excessive current flow. Additionally, thermal shutdown protection ensures the device operates within safe temperature ranges, further enhancing system reliability. The low quiescent current of the MAX16903SATB33/V+ contributes to its energy-efficient performance, which is especially beneficial for battery-operated systems.

The device is available in a thermally enhanced, lead-free, 8-pin TDFN package with an exposed pad. This packaging not only facilitates improved thermal performance but also aligns with industry standards for environmental compliance. Whether for new automotive designs or for retrofitting existing systems, the MAX16903SATB33/V+ is a reliable and efficient power conversion solution that meets the stringent requirements of the automotive industry.

For engineers and designers looking for a dependable, high-performance step-down converter, the MAX16903SATB33/V+ by Maxim Integrated stands out as a superior choice, offering both efficiency and protection in a compact, automotive-qualified package.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,334 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess