EN
  • EN
  • DE

MAX16936RATEA/V+

Part No MAX16936RATEA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 2.5A 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 120
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Series Automotive AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V (5V)
Voltage - Output (Max) 10V
Current - Output 2.5A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Package 16-WQFN Exposed Pad
Manufacturer Device Package 16-TQFN (5x5)
Catalog Buck (Step-Down) IC
Win Source Part Number 041364-MAX16936RATEA/V+
Ultra Librarian 3D Model Ultra Librarian MAX16936RATEA/V+ CAD Model

Description

Maxim Integrated's MAX16936RATEA/V+ Step-Down Converter

The MAX16936RATEA/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power management in modern vehicle applications. This efficient and reliable integrated circuit is specifically engineered to meet the rigorous demands of automotive systems, providing a compact and robust power solution for a range of electronic devices within vehicles.

Key Features

  • Wide Input Voltage Range: The MAX16936RATEA/V+ operates over a broad input voltage range from 3.5V to 36V, making it suitable for applications that experience large voltage fluctuations, such as during cold-crank or load-dump scenarios.
  • High Efficiency: With its advanced design, this step-down converter achieves high efficiency, which is critical for reducing power loss and managing thermal performance in enclosed automotive environments.
  • Adjustable Output: The output voltage is adjustable and can be set from 1V to 10V, providing versatility for powering a diverse array of automotive electronics, from sensors to microcontrollers.
  • Integrated Protection Features: The device includes built-in overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.
  • Small Package: Housed in a compact, thermally enhanced TDFN package, the MAX16936RATEA/V+ minimizes the footprint on the PCB and allows for easier integration into space-constrained automotive applications.

Applications

The MAX16936RATEA/V+ is ideal for various automotive applications, including:

  • Infotainment Systems
  • Automotive Navigation
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics

With its robust design and versatile features, the MAX16936RATEA/V+ step-down converter from Maxim Integrated is a top choice for automotive engineers seeking a reliable and efficient power management solution. Its ability to withstand the harsh conditions of automotive environments while providing stable and consistent performance makes it an essential component in the development of advanced vehicle electronics.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8909 $59.4545
11+ $9.7567 $107.3237
16+ $9.4518 $151.2288
22+ $9.1469 $201.2318
29+ $8.8420 $256.4180
38+ $7.9273 $301.2374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess