EN
  • EN
  • DE

MAX16984SAGI/VY+T

Part No MAX16984SAGI/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single-OUT Step Down 4.5V to 28V 28-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Evaluation Kit Yes
Max Input Voltage 28 V
Maximum Operating Temperature 125 °C
Max Output Current 2.5 A
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 28
Operating Supply Voltage 28 V
Output Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.2 MHz
Win Source Part Number 1075027-MAX16984SAGI/VY+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16984SAGI/VY+T CAD Model

Description

Maxim Integrated's MAX16984SAGI/VY+T Automotive DC-DC Converter

The MAX16984SAGI/VY+T is a high-performance, automotive-grade DC-DC converter designed by Maxim Integrated to meet the rigorous demands of in-vehicle power supply applications. This advanced power management IC is engineered to provide a reliable and efficient solution for converting a wide input voltage range into a stable output voltage, making it an ideal choice for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules within modern vehicles.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 3.5V to 36V, accommodating the fluctuations commonly found in automotive power systems.
  • Integrated FET: An internal FET supports high-efficiency power conversion, reducing the need for external components and minimizing the solution footprint.
  • High Output Current: The MAX16984SAGI/VY+T is capable of delivering up to 2.5A of output current, suitable for powering a variety of electronic loads.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing design flexibility.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Automotive Qualification: This component is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry.
  • Compact Package: The MAX16984SAGI/VY+T comes in a small 28-pin TSSOP package, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX16984SAGI/VY+T makes it well-suited for a range of automotive applications, including but not limited to:

  • Infotainment and navigation systems
  • ADAS components
  • Telematics units
  • Car audio and video equipment
  • Power supply modules

Maxim Integrated's commitment to quality and performance is evident in the MAX16984SAGI/VY+T, providing automotive engineers with a robust and efficient power supply solution that can withstand the challenges of the automotive environment. Whether you're designing an entertainment system or a critical safety feature, this DC-DC converter is engineered to deliver the power you need with the reliability you demand.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess