EN
  • EN
  • DE

MAX16984SATI/V+T

Part No MAX16984SATI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONVERTER USB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Converter, USB
Voltage - Input 4.5 V ~ 28 V
Number of Outputs 1
Voltage - Output 5V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 701994-MAX16984SATI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16984
Introduction Date March 19, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX16984SATI/V+T CAD Model

Description

Maxim Integrated's MAX16984SATI/V+T Automotive DC-DC Converter

The MAX16984SATI/V+T from Maxim Integrated is a high-efficiency, 2.1MHz, automotive-grade step-down DC-DC converter designed to meet the rigorous demands of automotive applications. This versatile power management integrated circuit (PMIC) offers a compact solution for powering various automotive subsystems, including infotainment, telematics, and advanced driver assistance systems (ADAS).

Key Features

  • High Efficiency: The device boasts a peak efficiency of up to 90%, ensuring minimal power loss and reduced heat generation, which is crucial for maintaining performance and reliability in the confined spaces of automotive environments.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 3.5V to 36V, accommodating the fluctuations commonly found in automotive battery systems, especially during cold crank and load dump scenarios.
  • Robust Power Output: The MAX16984SATI/V+T delivers up to 2.5A of output current, making it suitable for powering a broad array of electronic components within the vehicle.
  • Thermal Management: With an integrated thermal shutdown feature, the device protects itself and the surrounding components from damage due to excessive temperature rise.
  • Spread Spectrum Modulation: The inclusion of spread spectrum modulation aids in reducing electromagnetic interference (EMI), a critical consideration for maintaining the integrity of sensitive electronic systems in vehicles.
  • Protection Features: The converter comes with a suite of protection features, including overcurrent protection, undervoltage lockout (UVLO), and overvoltage protection, ensuring safe and reliable operation under various conditions.

Applications

The MAX16984SATI/V+T is ideal for use in a range of automotive applications where stable and efficient power delivery is essential. Its robust design and comprehensive protection features make it particularly well-suited for:

  • Infotainment Systems
  • Navigation and GPS Units
  • ADAS Components
  • Automotive Instrumentation
  • Telematics Devices

Maxim Integrated's commitment to quality and reliability is evident in the MAX16984SATI/V+T, making it a top choice for automotive manufacturers and suppliers seeking a dependable power solution. Its small form factor, combined with high efficiency and advanced features, offers an exceptional power conversion solution for the modern vehicle's electrical architecture.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1266 $57.0128
18+ $5.8475 $105.2550
27+ $5.6648 $152.9496
37+ $5.4820 $202.8340
48+ $5.2993 $254.3664
64+ $4.7511 $304.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess