EN
  • EN
  • DE

MAX8873REUK+T

Part No MAX8873REUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 6.5V2.8V 0.12A 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3.5 %
Mounting SMD (SMT)
Case / Package SOT-23-5
Dropout Voltage 55 mV
Height 1.45 mm
Input Bias Current 82 µA
Lead Free Yes
Max Input Voltage 6.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Supply Voltage 6.5 V
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Noise 220
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 120 mA
Output Type Adjustable, Fixed
Output Voltage 6.5 V
Packaging Tape & Reel (TR)
Polarity Positive
Radiation Hardening No
Reference Voltage 1.275 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075803-MAX8873REUK+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8873REUK+T CAD Model

Description

The MAX8873REUK+T from Maxim Integrated is a high-efficiency, low-dropout linear voltage regulator designed to deliver a well-regulated power supply for various electronic applications. This component is part of Maxim's esteemed line of power management integrated circuits, which are renowned for their reliability and performance.

Key Features

  • Output Voltage: The MAX8873REUK+T provides a fixed output voltage, ensuring a stable and consistent supply for sensitive electronics.
  • Low Dropout: With its low dropout feature, this regulator maintains output regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered devices.
  • High Accuracy: The output voltage is highly accurate, which is critical for applications requiring precise voltage levels.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application from damage caused by excessive heat.
  • Short-Circuit Protection: It also features short-circuit protection to prevent damage to the regulator and the connected load in the event of a fault.

Applications

The MAX8873REUK+T is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics
  • Wireless communication devices
  • Power supply modules

Package and Availability

The MAX8873REUK+T comes in a compact SOT-23 package, making it suitable for space-constrained applications. The device is available in tape and reel format, denoted by the "+T" suffix, facilitating easy integration into automated manufacturing processes.

Conclusion

With its combination of low dropout, high accuracy, and robust protection features, the MAX8873REUK+T voltage regulator from Maxim Integrated is a reliable choice for designers looking to ensure a stable power supply in their electronic products. Its compact form factor and ease of integration into various systems make it a practical solution for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess