EN
  • EN
  • DE

MAX16986RATI/V+

Part No MAX16986RATI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC USB PROTECTOR / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX169
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 482407-MAX16986RATI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16986RATI/V+ CAD Model

Description

Maxim Integrated MAX16986RATI/V+ Automotive Step-Down Converter

The Maxim Integrated MAX16986RATI/V+ is a high-performance, automotive-grade step-down converter designed to meet the rigorous power requirements of modern vehicle applications. This compact and efficient module is tailored to provide a reliable power solution for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that demand a stable and efficient power supply.

Key Features and Benefits

  • High Efficiency: The MAX16986RATI/V+ offers a high-efficiency conversion rate, which minimizes power loss and helps to reduce thermal issues, making it suitable for the confined spaces found in automotive environments.
  • Wide Input Voltage Range: It supports a broad input voltage range of 3.5V to 36V, which ensures compatibility with a variety of automotive battery configurations and the ability to withstand cold-crank and stop-start conditions without interruption of supply.
  • Adjustable Output: The output voltage is adjustable from 1V to 10V, allowing for a high degree of flexibility to meet the specific voltage requirements of different automotive subsystems.
  • Integrated Protection Features: The device includes built-in overcurrent protection, thermal shutdown, and short-circuit protection, safeguarding the electronic systems against potential damage due to abnormal operating conditions.
  • Compact Footprint: The MAX16986RATI/V+ comes in a small, thermally enhanced TQFN package, ideal for space-constrained applications.
  • Automotive Qualification: This step-down converter is fully qualified for automotive applications, complying with the AEC-Q100 standard for reliability and performance.

Applications

The versatility of the MAX16986RATI/V+ makes it suitable for a wide range of automotive applications, including:

  • Infotainment and navigation systems
  • ADAS and safety systems
  • Telematics
  • Body control modules
  • Power supplies for automotive sensors and cameras

With its robust design, comprehensive protection features, and high efficiency, the Maxim Integrated MAX16986RATI/V+ is an excellent choice for automotive manufacturers and suppliers looking for a reliable power management solution that can withstand the challenging conditions of the automotive environment.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5574 $60.4758
40+ $2.9198 $116.7920
62+ $2.8286 $175.3732
85+ $2.7374 $232.6790
110+ $2.6461 $291.0710
147+ $2.3724 $348.7428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess