EN
  • EN
  • DE
  • IT

MAX1698AEUB+

Part No MAX1698AEUB+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description IC LED DRIVER CONTROLLER 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 785489-MAX1698AEUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1698AEUB+ CAD Model

Description

Maxim Integrated MAX1698AEUB+ Overview

The MAX1698AEUB+ from Maxim Integrated is a high-efficiency, step-up DC-DC converter designed to provide a compact and reliable power solution for portable electronic devices. This component is well-suited for applications that require a regulated output voltage from a lower voltage input, commonly found in battery-powered equipment. Its small footprint and high efficiency make it an ideal choice for space-constrained designs.

Key Features

  • Input Voltage Range: The MAX1698AEUB+ operates with an input voltage range from 0.7V to 5.5V, accommodating a wide variety of power sources including single-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 16.5V, which allows for greater flexibility in powering different circuit components.
  • High Efficiency: With an efficiency rate of up to 92%, this converter helps to maximize battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of just 110µA (typical), further conserving battery life when the device is in standby mode.
  • Compact Package: Housed in a microMAX-10 package, the MAX1698AEUB+ is designed for space-saving on PCBs, making it particularly useful for compact devices.
  • Integrated Features: This integrated circuit includes a soft-start feature to limit inrush current during startup, as well as thermal overload protection for improved safety and reliability.

Applications

The versatile nature of the MAX1698AEUB+ makes it suitable for a range of applications, including:

  • Portable Media Players
  • Digital Cameras
  • Handheld Computers and PDAs
  • Small LCD Displays
  • Portable Instruments

Designed with the needs of modern electronics in mind, the MAX1698AEUB+ from Maxim Integrated stands out as a high-performance, adaptable solution for power conversion challenges in portable devices. Its combination of efficiency, adjustable output, and compact size ensures that it can meet the stringent requirements of both designers and end-users.

You May Also Be Interested in

815
Adafruit Industries LLC
EVAL BOARD 16CH 12BIT PWM
Lowest to $0.0763
MaxLinear Inc
EVAL BOARD FOR SP7600
Need more? Email Us
Infineon Technologies
BOARD EVAL ICL8002 DIM 12W LED / ICL8002G 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Texas Instruments
MODULE EVAL FOR LP8556TM
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3559 $61.0155
105+ $1.1125 $116.8125
160+ $1.0778 $172.4480
215+ $1.0429 $224.2235
280+ $1.0082 $282.2960
375+ $0.9040 $339.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,709 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess