EN
  • EN
  • DE

MAX1700EEE+T

Part No MAX1700EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.1A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.2V
Maximum Output Voltage 5.5V
Output Current 1.1A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 123227-MAX1700EEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1700EEE+T CAD Model

Description

The MAX1700EEE+T from Maxim Integrated is a high-efficiency, low-noise, step-up DC-DC converter designed for a wide range of applications. This device is ideal for portable electronics, where extended battery life and efficient power management are essential. The MAX1700EEE+T is well-suited for powering small OLED displays, flash memory, and other low-power peripherals in mobile phones, PDAs, and handheld devices.

Key Features

  • High Efficiency: Capable of converting voltages with up to 96% efficiency, the MAX1700EEE+T ensures minimal power loss during operation, making it an energy-saving solution for battery-powered devices.
  • Adjustable Output: The output voltage can be adjusted from 2.7V to 5.5V, providing flexibility to meet the requirements of various circuits and applications.
  • Low Quiescent Current: Its low quiescent current extends battery life by reducing the standby power consumption when the device is not actively switching.
  • Pulse Frequency Modulation (PFM) Mode: The PFM mode allows the converter to draw less current during light loads or standby, further improving battery life.
  • Small Package: Available in a compact 16-pin QSOP package, the MAX1700EEE+T saves valuable board space in space-constrained applications.

Technical Specifications

  • Input Voltage Range: 0.7V to 5.5V
  • Output Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 400mA
  • Switching Frequency: 600kHz (typical)
  • Operating Temperature Range: -40°C to +85°C

Applications

  • Portable Devices
  • Handheld Instruments
  • Wireless Headsets
  • Powering OLED Displays
  • Flash Memory Power Supplies

The MAX1700EEE+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that address the power management challenges of modern electronic devices. Its versatility and efficiency make it a top choice for designers looking to optimize their power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9043 $77.7129
6+ $21.2555 $127.5330
9+ $20.5913 $185.3217
12+ $19.9272 $239.1264
15+ $19.2631 $288.9465
21+ $17.2696 $362.6616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
In Stock: 4,025 pieces Factory Stock: 4,025 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess