EN
  • EN
  • DE

MAX17048X+

Part No MAX17048X+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CELL 8WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-WLP
Win Source Part Number 1066547-MAX17048X+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX17048X+ CAD Model

Description

Maxim Integrated's MAX17048X+ Fuel Gauge IC

The MAX17048X+ from Maxim Integrated is a compact, low-power fuel gauge integrated circuit (IC) designed for lithium-ion batteries in portable devices. This sophisticated IC provides precise battery state-of-charge (SOC) readings, which allows for effective power management and extends the battery life of your device. Its small form factor and ease of integration make it an ideal choice for a wide array of applications, including smartphones, tablets, laptops, and other portable electronics.

One of the key features of the MAX17048X+ is its ModelGauge™ algorithm. This proprietary technology eliminates the need for battery characterization for most applications, simplifying the system design and reducing time to market. The ModelGauge algorithm provides accurate SOC estimation by compensating for cell aging, temperature, and discharge rate, ensuring users have a reliable indication of remaining battery life.

Furthermore, the MAX17048X+ does not require an external sense resistor and integrates a sophisticated algorithm to provide a smooth SOC profile, which greatly reduces the sudden jumps in SOC reporting that can be common in other solutions. This results in a more consistent and user-friendly battery level indication.

The device also features an Alert function, which notifies the system when the battery reaches a user-defined threshold. This can be used to save critical data or to execute power-saving features to extend the runtime of the device. Additionally, the IC supports the I2C interface, allowing for easy communication with the host processor.

Designed with efficiency in mind, the MAX17048X+ operates over a wide voltage range and has a quiescent current of only 23µA, which is critical for maximizing battery life in portable applications. Its operating temperature range from -40°C to +85°C ensures reliable performance across diverse environmental conditions.

In summary, the MAX17048X+ is a highly accurate, easy-to-use fuel gauge IC that streamlines the development process for portable devices, providing users with confidence in their device's battery level and overall power management.

You May Also Be Interested in

SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2330 $55.4850
100+ $1.0117 $101.1700
155+ $0.9801 $151.9155
215+ $0.9485 $203.9275
275+ $0.9169 $252.1475
365+ $0.8220 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,269 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess