EN
  • EN
  • DE

MAX17077AETM+T

Part No MAX17077AETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO 500MA QFN / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX170
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208859-MAX17077AETM+T
Ultra Librarian 3D Model Ultra Librarian MAX17077AETM+T CAD Model

Description

The MAX17077AETM+T from Maxim Integrated is a highly efficient, multi-output power-supply IC designed to cater to the demanding needs of modern portable electronics. This compact, versatile chip is an ideal solution for managing power in notebook computers, ultrabooks, and other mobile devices that require efficient power distribution and management.

Key Features

  • Dual Step-Down Controllers: The device includes two PWM step-down controllers that operate at a high frequency, enabling the use of small inductors and capacitors, thus reducing the overall footprint on the PCB.
  • Synchronous Rectification: Synchronous rectification enhances efficiency by reducing power loss during the conversion process, making the MAX17077AETM+T suitable for battery-powered applications where power conservation is critical.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of applications and the flexibility to match the power requirements of various subsystems within electronic devices.
  • Integrated MOSFETs: The built-in low RDS(ON) MOSFETs minimize conduction losses and help in achieving high efficiency across the entire load range.
  • Quick-PWM™ Mode: The Quick-PWM mode provides near-instantaneous response to fast load current steps, ensuring stable operation under dynamic load conditions.
  • Power-Save Mode: To further extend battery life, the MAX17077AETM+T includes a power-save mode that reduces quiescent current during light load conditions.

Applications

  • Notebook Computers
  • Ultrabooks
  • Other Portable Devices

Technical Specifications

  • Package: 48-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 5V to 24V
  • Switching Frequency: Up to 2MHz

Overall, the MAX17077AETM+T stands out for its compact design, high efficiency, and flexibility, making it a top choice for designers looking to optimize the power management systems in their portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0016 $60.0480
75+ $1.6424 $123.1800
110+ $1.5916 $175.0760
155+ $1.5396 $238.6380
195+ $1.4888 $290.3160
260+ $1.3352 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess