EN
  • EN
  • DE

MAX1709EUI+T

Part No MAX1709EUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ/PROG 7.5A 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V, 5V)
Maximum Output Voltage 5.5V
Output Current 7.5A (Switch)
Frequency - Switching 350kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 073358-MAX1709EUI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1709EUI+T CAD Model

Description

MAX1709EUI+T Step-Up DC-DC Converter

The MAX1709EUI+T from Maxim Integrated is a high-efficiency, low-quiescent-current, step-up DC-DC converter specifically designed to deliver a reliable power solution for battery-powered devices. This versatile component is ideal for applications requiring a high voltage boost from low input voltages, making it perfect for portable electronics, handheld devices, and similar applications where energy efficiency is paramount.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 0.7V to 5.5V, accommodating single-cell to multi-cell battery configurations or regulated 5V inputs.
  • Adjustable Output Voltage: The output voltage is adjustable up to 28V, providing flexibility for various design requirements.
  • High Efficiency: With efficiencies up to 96%, the MAX1709EUI+T maximizes battery life and minimizes power loss due to its advanced design and power-saving features.
  • Low Quiescent Current: The device features a low quiescent current of just 110µA, further extending battery life when in standby mode.
  • Frequency Operation: It operates at a 600kHz fixed frequency, which allows for small external components, reducing the overall footprint and cost of the power supply design.
  • Integrated Features: The converter includes an N-Channel MOSFET switch and a P-Channel MOSFET blocking diode, simplifying the circuit and reducing external component count.
  • Thermal Protection: It also features thermal shutdown protection, safeguarding the device from damage due to overheating.

Applications

The MAX1709EUI+T is well-suited for a variety of applications, including but not limited to:

  • LCD Bias Supplies
  • Portable and Handheld Devices
  • White LED Drivers
  • Positive Bias Supplies for GaAsFETs in Mobile Phones

Package and Reliability

This component is offered in a compact 16-pin TSSOP package, ensuring a minimal footprint on the PCB. The MAX1709EUI+T is also lead-free and RoHS compliant, meeting environmental standards and ensuring reliability for sensitive applications.

With its comprehensive set of features, the MAX1709EUI+T from Maxim Integrated stands out as a robust and efficient solution for designers looking to improve performance and extend battery life in their portable and handheld device designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0000 $60.0000
15+ $8.2051 $123.0765
22+ $7.9487 $174.8714
31+ $7.6923 $238.4613
39+ $7.4359 $290.0001
52+ $6.6667 $346.6684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess