EN
  • EN
  • DE

MAX17108ETI+

Part No MAX17108ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description LCD Driver 15V/18V/24V 28-Pin TQFN EP / IC LEVEL SHIFTER 10CH 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications LCD TV/Monitor
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785505-MAX17108ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17108
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX17108ETI+ CAD Model

Description

Product Overview: MAX17108ETI+ by Maxim Integrated

The MAX17108ETI+ is a versatile and high-performance power-management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This PMIC is specifically engineered to deliver efficient power solutions for a wide range of applications, including portable devices, consumer electronics, and embedded systems.

Key Features

  • Multiple Output Voltages: The MAX17108ETI+ provides various output voltages through its multiple integrated regulators, enabling it to power different components within a system.
  • High Efficiency: Designed with energy efficiency in mind, this PMIC ensures that power is used optimally, thereby extending battery life in portable applications.
  • Small Footprint: The compact size of the MAX17108ETI+ makes it an ideal choice for space-constrained applications, allowing designers to minimize the overall size of their products.
  • Integrated Power Sequencing: The device includes built-in power sequencing functionality, which simplifies the design process by managing the power-up and power-down sequences of different system components.
  • Thermal Protection: The PMIC comes with thermal protection features to prevent overheating, ensuring reliable operation under various conditions.

Applications

The MAX17108ETI+ is suitable for a diverse range of applications that require efficient power management. Some of the common applications include:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Communication Devices

Technical Specifications

With an operating temperature range from -40°C to +85°C, the MAX17108ETI+ is built to perform reliably in extreme conditions. The device is available in a TQFN-28 package, which offers a balance between performance and size. The PMIC integrates multiple DC-DC converters and LDOs, reducing the need for external components and simplifying the overall design.

Conclusion

In summary, the MAX17108ETI+ from Maxim Integrated stands out as an efficient and compact power management solution. Its combination of multiple voltage outputs, high efficiency, integrated power sequencing, and thermal protection make it an excellent choice for designers looking to optimize their power management systems in a variety of electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9180 $59.0160
29+ $4.0356 $117.0324
45+ $3.9085 $175.8825
62+ $3.7826 $234.5212
79+ $3.6567 $288.8793
106+ $3.2790 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess