EN
  • EN
  • DE

MAX1714BEEE

Part No MAX1714BEEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP / High-Speed Step-Down Controller for Notebook Computers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX1714
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807983-MAX1714BEEE
Ultra Librarian 3D Model Ultra Librarian MAX1714BEEE CAD Model

Description

Maxim Integrated's MAX1714BEEE - High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1714BEEE from Maxim Integrated is a versatile and powerful solution designed to cater to the demanding power management requirements of notebook computers. This high-efficiency, quad-output controller integrates multiple features to provide a reliable and efficient power supply system for the main power rails of a laptop.

Key Features

  • Multiple Outputs: The MAX1714BEEE offers four high-performance outputs, which are specifically designed to provide the core voltage, CPU VTT, system agent voltage, and GTL+ bus termination voltage. This multi-output capability simplifies the design and reduces the number of components required for notebook power supplies.
  • High Efficiency: With its advanced control algorithms and high-quality components, the MAX1714BEEE achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Dynamic Voltage Management: The controller supports dynamic voltage identification (VID) for the CPU core, allowing the system to adjust the core voltage in response to changing performance demands, thereby optimizing power consumption.
  • Power Sequencing: The device ensures proper power sequencing for safe operation and startup of the notebook. It controls the timing and ramp rates of each output to meet specific processor and chipset requirements.

Applications

  • Notebook Computers
  • Portable Electronics with Multiple Power Rails
  • Embedded Systems Requiring Efficient Power Management

Product Specifications

The MAX1714BEEE is available in a compact 16-pin QSOP package, making it an ideal choice for space-constrained applications. It operates over a wide input voltage range, accommodating various battery technologies and AC adapters. The device also features comprehensive protection circuits, including overvoltage and undervoltage protection, thermal shutdown, and current limiting to ensure the long-term reliability of the notebook's power system.

Maxim Integrated's commitment to quality and performance is evident in the MAX1714BEEE, a product designed to meet the stringent requirements of modern notebook computers, providing designers with a robust, efficient, and flexible power management solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess