EN
  • EN
  • DE

PC74HC32T

Part No PC74HC32T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021512-PC74HC32T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC32T CAD Model

Description

PC74HC32T Quad 2-Input OR Gate

The PC74HC32T is a high-speed CMOS device from NXP Semiconductors, designed to operate as a quad 2-input OR gate. This integrated circuit is part of the 74HC series, known for its compatibility with TTL (Transistor-Transistor Logic) while providing the low power consumption and high noise immunity characteristic of CMOS technology.

Each gate in the PC74HC32T has two inputs, and the device provides the OR function, meaning the output is high if at least one of the inputs is high. This logic gate is essential in digital circuits for combining multiple signals, implementing control logic, or expanding the functionality of existing logic circuits.

Key Features:

  • Logic Type: Quad 2-Input OR Gate
  • Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
  • High-Speed Performance: Typical propagation delay time is significantly low, ensuring fast response in critical applications.
  • Low Power Consumption: Reduced power requirements make it suitable for battery-operated and power-sensitive designs.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample drive for most applications.
  • Package: Available in a surface-mount SO14 package, it is ideal for compact and densely populated PCB designs.
  • Temperature Range: Operating temperature ranges from -40°C to +125°C, ensuring reliable operation under extreme conditions.

The PC74HC32T is also characterized by its pin-to-pin compatibility with other standard logic families, making it a versatile choice for designers looking to upgrade their systems without significant changes to existing board layouts. Whether you're working on consumer electronics, automotive, or industrial applications, the PC74HC32T from NXP offers a reliable and efficient solution for your OR gate logic needs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess