EN
  • EN
  • DE

MAX1714EEP

Part No MAX1714EEP
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075057-MAX1714EEP
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1714EEP CAD Model

Description

Maxim Integrated MAX1714EEP - High-Efficiency, Step-Down Controller

The MAX1714EEP from Maxim Integrated is a sophisticated, high-efficiency, step-down controller designed for a wide array of applications requiring a compact power management solution. This device is particularly well-suited for portable electronics, where maximizing battery life is of paramount importance. The MAX1714EEP operates over a wide input voltage range, making it versatile for use in systems with varying power levels.

Key Features:

  • Versatile Input Voltage Range: The controller can handle input voltages from 4.5V to 28V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 90% of VIN, providing flexibility for different circuit requirements.
  • High Efficiency: With its synchronous rectification and internal MOSFETs, the MAX1714EEP achieves efficiencies up to 95%, minimizing heat generation and power loss.
  • Low Dropout Operation: It supports low dropout operation, which is critical for maintaining output regulation when the input voltage is close to the output voltage.
  • Power-Save Mode: An automatic power-save mode reduces quiescent current and improves efficiency at light loads.
  • Protection Features: The device includes overvoltage protection, undervoltage lockout, and thermal shutdown to ensure safe operation under abnormal conditions.
  • Compact Package: The MAX1714EEP comes in a space-saving 20-pin QSOP package, ideal for space-constrained applications.

Applications:

The versatility of the MAX1714EEP makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Media Players
  • GPS Devices
  • Other Battery-Powered Devices

With its combination of high efficiency, flexible voltage options, and comprehensive protection circuitry, the MAX1714EEP step-down controller from Maxim Integrated is a reliable and efficient solution for advanced power management in portable electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess