EN
  • EN
  • DE

MAX1715EEI+TGC1

Part No MAX1715EEI+TGC1
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTEGRATED CIRCUIT / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX1715
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 208921-MAX1715EEI+TGC1
Ultra Librarian 3D Model Ultra Librarian MAX1715EEI+TGC1 CAD Model

Description

Maxim Integrated's MAX1715EEI+TGC1: A High-Efficiency, Multi-Output Power Supply IC

The MAX1715EEI+TGC1 is a versatile and high-performance power supply integrated circuit (IC) from Maxim Integrated, designed to cater to the demanding requirements of modern electronic devices. This advanced IC is engineered to provide efficient power management solutions, ensuring stable operation and extended battery life for portable applications.

Key Features

  • Multiple Outputs: The MAX1715EEI+TGC1 is equipped with dual step-down controllers, enabling it to manage multiple power rails efficiently. This feature makes it an ideal choice for systems that require various voltage levels.
  • High Efficiency: With its integrated synchronous rectification and low quiescent current, the device ensures minimal power loss, translating to higher efficiency and better battery utilization.
  • Adjustable Output Voltage: The output voltage of the MAX1715EEI+TGC1 is adjustable, providing design flexibility and making it suitable for a range of applications.
  • Power Sequencing: The IC includes power sequencing capabilities, which can be critical for systems where specific power-up and power-down sequences are necessary for proper operation.
  • Compact Design: Housed in a compact TSSOP package, the MAX1715EEI+TGC1 saves valuable board space, a crucial factor in the design of portable and space-constrained devices.
  • Thermal Protection: The device features built-in thermal protection to prevent overheating, ensuring reliable performance even under high load conditions.

Applications

The MAX1715EEI+TGC1 is ideal for a wide range of applications, particularly in the portable device market. It is commonly used in:

  • Notebook computers
  • PDAs and handheld devices
  • Portable media players
  • Wireless and DSL modems
  • Other battery-powered devices where efficient power management is a priority

With its combination of efficiency, flexibility, and compact size, the MAX1715EEI+TGC1 from Maxim Integrated stands out as a superior choice for designers looking to optimize their power supply architecture. Its robust feature set ensures that it can meet the rigorous demands of today's high-performance electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7997 $62.3976
19+ $6.3999 $121.5981
28+ $6.2000 $173.6000
39+ $6.0002 $234.0078
50+ $5.8004 $290.0200
67+ $5.1998 $348.3866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess