The MAX1744EB/V from Maxim Integrated is a high-efficiency, low-quiescent-current step-up DC-DC converter designed to provide a reliable power solution for battery-powered and low-voltage applications. This versatile component is ideal for portable devices where extended battery life is crucial.
Key Features
- High Efficiency: Capable of converting voltages with up to 94% efficiency, the MAX1744EB/V ensures minimal power loss during the conversion process, making it suitable for energy-sensitive electronics.
- Adjustable Output: The output voltage is adjustable, providing design flexibility to match the needs of various applications.
- Low Quiescent Current: Its quiescent current is exceptionally low, which significantly reduces the standby power consumption and enhances battery life in portable devices.
- Small Footprint: The component's compact size makes it an excellent choice for space-constrained applications.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating a variety of power sources.
Applications
The MAX1744EB/V is well-suited for a range of applications, including but not limited to:
- Portable Electronics
- Battery-Powered Devices
- Handheld Instruments
- Wireless Communication Devices
- Power Backup Systems
Technical Specifications
Parameter
Value
Input Voltage Range
0.7V to V<sub>OUT
Output Voltage Range
2.7V to 5.5V
Quiescent Current
28µA (typical)
Efficiency
Up to 94%
Package Type
Available in various package options
With its robust design and high-efficiency performance, the MAX1744EB/V from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next project.