EN
  • EN
  • DE

MAX1745AEUB+

Part No MAX1745AEUB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702124-MAX1745AEUB+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1745AEUB+ CAD Model

Description

Maxim Integrated's MAX1745AEUB+ Step-Down DC-DC Converter

The MAX1745AEUB+ is a high-efficiency, compact, step-down DC-DC converter from the renowned manufacturer Maxim Integrated. Designed to meet the stringent requirements of portable and space-constrained electronics, this component offers a versatile power solution for a wide range of applications.

Key Features

  • High Efficiency: The MAX1745AEUB+ is capable of converting a higher voltage input to a lower voltage output with minimal power loss, making it ideal for battery-powered devices where energy efficiency is critical.
  • Adjustable Output: Users can adjust the output voltage to meet their specific requirements, providing flexibility across different applications.
  • Compact Form Factor: It comes in a small, 10-pin µMAX package, which is perfect for designs where space is at a premium.
  • Low Quiescent Current: The device features a low quiescent current that extends battery life by reducing standby power consumption.
  • Wide Input Voltage Range: The converter supports a broad input voltage range, accommodating various power sources and ensuring compatibility with multiple battery chemistries.
  • Thermal Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

The MAX1745AEUB+ is well-suited for a diverse array of applications, including but not limited to:

  • Portable consumer electronics
  • Wireless handsets and accessories
  • Handheld computers and PDAs
  • GPS devices
  • Medical devices
  • Point-of-sale equipment

Technical Specifications

Some of the key technical specifications of the MAX1745AEUB+ include an input voltage range of 2.5V to 5.5V, an adjustable output voltage range, and a high switching frequency that allows for the use of small, low-cost capacitors and inductors. The device also features a low-dropout operation, which is essential for maintaining output voltage regulation even when the input voltage is close to the output voltage.

In conclusion, the MAX1745AEUB+ from Maxim Integrated is an exceptional choice for designers looking for a reliable, high-performance step-down converter that occupies minimal board space. Its combination of efficiency, adjustability, and protection features make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $115.3672
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess