EN
  • EN
  • DE

MAX1747EUP

Part No MAX1747EUP
Manufacturer Maxim Integrated
Description Triple Charge-Pump TFT LCD DC-DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212405-MAX1747EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1747EUP CAD Model

Description

MAX1747EUP - High-Efficiency, Low-IQ, Main Power-Supply Controllers for Notebook Computers

The MAX1747EUP, produced by Maxim Integrated, is a sophisticated power-supply controller designed specifically for the demanding requirements of notebook computers. This high-efficiency device is tailored to manage the main power supply in portable systems, where power conservation and efficient management are crucial for battery longevity and device performance.

The MAX1747EUP boasts a low quiescent current (IQ) which is essential for reducing standby power consumption, ensuring that the notebook's battery life is maximized when the device is not in active use. Its high-efficiency operation also contributes to less heat generation, thereby reducing the need for complex cooling solutions and allowing for more compact notebook designs.

One of the key features of this controller is its ability to provide a regulated output voltage with high accuracy, which is vital for the stable operation of the CPU and other critical components in a notebook. The MAX1747EUP achieves this through a synchronous-rectified buck topology, which enhances efficiency over a wide load range.

The device is equipped with multiple protection features, including overvoltage protection, thermal shutdown, and current limiting, which safeguard the notebook's power system from various electrical hazards. This ensures that the notebook remains safe for users under a variety of conditions and enhances the overall reliability of the system.

Furthermore, the MAX1747EUP is designed with flexibility in mind, providing programmable switching frequencies and soft-start capabilities to tailor the power supply's performance to the specific needs of the application. This allows designers to optimize the power supply for the best balance between efficiency, performance, and component size.

Encased in a compact TSSOP package, the MAX1747EUP is designed for space-constrained applications, making it an ideal choice for the slim profiles of modern notebooks. With its combination of high efficiency, low quiescent current, and robust protection features, the MAX1747EUP stands out as a leading solution for main power-supply control in portable computing devices.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess