EN
  • EN
  • DE

MAX17482GTL+T

Part No MAX17482GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Controller, Intel IMVP-6, IMVP-6.5™ Voltage Regulator IC 1 Output 40-TQFN (5x5)
Manufacturer Maxim Integrated
Series Quick-PWM™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (5x5)
Family Name MAX17482
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925181-MAX17482GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17482GTL+T CAD Model

Description

Maxim Integrated's MAX17482GTL+T Step-Down Controller

The MAX17482GTL+T is a high-performance, step-down controller from Maxim Integrated designed to deliver precise voltage regulation and efficient power management for a wide range of applications. This advanced controller is well-suited for systems requiring a compact and efficient power solution, such as notebooks, ultrabooks, and other portable electronics.

One of the key features of the MAX17482GTL+T is its ability to provide a variable output voltage from a higher input voltage, ensuring that devices receive the exact power level they require for optimal performance. The controller operates over a wide input voltage range, making it versatile for use in systems with fluctuating power supplies.

The device integrates a variety of protection features to safeguard the system against adverse conditions. These include overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown (TSD), which collectively ensure the longevity and reliability of both the power controller and the system it powers. Additionally, the MAX17482GTL+T features soft-start capability to minimize inrush current during startup, further enhancing system stability.

With its high-frequency operation, the MAX17482GTL+T allows for the use of small, low-cost external components, such as inductors and capacitors, which helps to reduce the overall footprint and bill of materials (BOM) cost for the power supply design. The controller's space-saving, 40-pin TQFN package is ideal for applications where board space is at a premium.

Maxim Integrated has designed the MAX17482GTL+T with ease of use in mind. It includes an internal digital soft-start, which simplifies the power sequencing and reduces external component count. The controller also supports frequency synchronization to minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noise-sensitive applications.

In summary, the MAX17482GTL+T is a robust and efficient step-down controller that offers precise voltage regulation, a broad input voltage range, and advanced protection features. Its compact size and integration capabilities make it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess