EN
  • EN
  • DE

MAX1748EUE+

Part No MAX1748EUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV TRPL LCD 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 3
Output Voltage 2.7 V to 13 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 142389-MAX1748EUE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1748EUE+ CAD Model

Description

The MAX1748EUE+ is a high-efficiency, low-noise, synchronous step-up DC-DC converter designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This component is specifically engineered to meet the power requirements of battery-powered devices by providing a regulated output voltage from an unregulated input source.

Key Features

  • High Efficiency: The MAX1748EUE+ is capable of converting power with a high efficiency rate, which is crucial for extending battery life in portable devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 0.7V to 5.5V, making it versatile for various applications and compatible with multiple battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.5V, providing flexibility in catering to the needs of different circuit designs.
  • Low Noise Operation: Low output ripple and noise are hallmarks of the MAX1748EUE+, ensuring that sensitive RF and analog circuits can operate without interference.
  • Compact Form Factor: Enclosed in a 16-pin TSSOP package, this component conserves board space and is suitable for space-constrained applications.

Applications

The MAX1748EUE+ is ideal for a wide range of portable electronic devices, such as:

  • Handheld Computers
  • PDAs and Smartphones
  • Digital Cameras
  • Portable Media Players
  • GPS Receivers

Technical Specifications

With an integrated synchronous rectifier, the MAX1748EUE+ minimizes external component count while maintaining high performance. It includes features such as soft-start to limit inrush current during startup, and a low quiescent current to further enhance battery life. Additionally, it offers protection features like over-temperature shutdown and current limit to safeguard the device and the load under abnormal conditions.

In summary, the MAX1748EUE+ from Maxim Integrated is a versatile, efficient, and reliable choice for designers looking to optimize power management in their battery-powered applications. Its combination of performance, compact size, and robust protection makes it an excellent selection for modern portable electronics.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0594 $51.4850
52+ $1.9266 $100.1832
81+ $1.8602 $150.6762
116+ $1.7273 $200.3668
151+ $1.6609 $250.7959
189+ $1.5944 $301.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess