EN
  • EN
  • DE
  • IT

MAX17501GTEVKITE#

Part No MAX17501GTEVKITE#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EMI EVALUATION KIT FOR MAX17501G  /  MAX17501 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 1A
Voltage - Input 6.5V ~ 60V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX17501
Base Product Number MAX17501
RoHS Status Not applicable
MSL Level 1 (Unlimited)
Other Names 175-MAX17501GTEVKITE#
Standard Package 1
Win Source Part Number 1075069-MAX17501GTEVKITE#
Ultra Librarian 3D Model Ultra Librarian MAX17501GTEVKITE# CAD Model

Description

The MAX17501GTEVKITE# from Maxim Integrated is a comprehensive evaluation kit designed to simplify the testing and prototyping of power supply circuits using the MAX17501 high-efficiency, synchronous step-down DC-DC converter. This versatile evaluation kit is an essential tool for engineers and designers looking to explore the capabilities of the MAX17501 IC in a variety of applications, including industrial, automotive, communications, and consumer electronics.

Key Features

  • High Efficiency: The MAX17501 IC features up to 91% efficiency, which helps reduce power loss and improve overall system performance.
  • Adjustable Output Voltage: The evaluation kit provides the flexibility to adjust the output voltage from 0.8V to 90% of the input voltage, making it suitable for a wide range of applications.
  • Compact Design: The small form factor of the evaluation board allows for easy integration into existing designs and prototypes.
  • Integrated Features: The MAX17501 includes built-in features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Easy to Use: The evaluation kit comes with convenient test points and jumper options for quick setup and experimentation.

Applications

  • Point-of-Load (POL) power supplies
  • Distributed power systems
  • Industrial control and automation
  • Automotive infotainment and body electronics
  • Portable and battery-operated devices

Package Contents

The MAX17501GTEVKITE# evaluation kit includes the evaluation board featuring the MAX17501G IC, a USB cable for convenient power supply and connectivity, and comprehensive documentation including schematics, layout files, and a detailed user guide to assist with the evaluation process.

Additional Resources

For further information and support, users can access Maxim Integrated's extensive online resources, including application notes, technical support forums, and design simulation tools to aid in the rapid development of their power supply solutions.

You May Also Be Interested in

Rohm Semiconductor
EVAL BOARD FOR BD83070
Need more? Email Us
Maxim Integrated
EVAL KIT MAX17020 (DUAL QUICK-PW
Need more? Email Us
Renesas Electronics America
ISL91108IINZ-TR5691 - EVALUATION
Need more? Email Us
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM5122 / LM5122 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Renesas Electronics America
ACDC750W MOTHERBOARD
Need more? Email Us
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBSTG / MC33063 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess