EN
  • EN
  • DE
  • IT

MAX17502EATB+T

Part No MAX17502EATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x2)
Family Part Number MAX17502
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702142-MAX17502EATB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17502EATB+T CAD Model

Description

The MAX17502EATB+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed to deliver robust performance for a wide range of applications. This compact and reliable power solution is ideal for powering portable devices, microprocessors, and industrial control systems, where energy efficiency and space constraints are critical considerations.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 60V, accommodating various power sources and fluctuations in supply voltage.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 92% of the input voltage, providing flexibility for different power requirements.
  • High Efficiency: With up to 90% efficiency, the MAX17502EATB+T ensures minimal power loss during conversion, which is crucial for battery-powered applications.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies design and reduces external component count, saving board space and cost.
  • Frequency Synchronization: The device allows for synchronization to an external clock, which can help to manage noise and electromagnetic interference (EMI) in sensitive applications.
  • Thermal Protection: Built-in thermal shutdown protection guards the device against overheating, enhancing system reliability.
  • Compact Package: The MAX17502EATB+T is offered in a small, 16-pin TQFN-EP package, making it suitable for space-constrained applications.

Applications

The versatile nature of this DC-DC converter makes it an excellent choice for a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supplies for FPGAs and Microprocessors

Reliability and Performance

The MAX17502EATB+T is designed to meet the stringent requirements of modern electronic systems. Its robust design ensures reliable operation over a wide temperature range, and its high level of integration reduces the risk of failure due to fewer external components. Whether you are designing for industrial, automotive, or consumer applications, the MAX17502EATB+T provides a compact, efficient, and reliable power conversion solution that you can trust.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9316 $52.7688
42+ $2.4055 $101.0310
65+ $2.3303 $151.4695
89+ $2.2551 $200.7039
115+ $2.1800 $250.7000
154+ $1.9544 $300.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess