EN
  • EN
  • DE

MAX17502FATB+T

Part No MAX17502FATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x2)
Family Part Number MAX17502
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702143-MAX17502FATB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17502FATB+T CAD Model

Description

Maxim Integrated's MAX17502FATB+T: High-Efficiency, Synchronous Step-Down DC-DC Converter

The MAX17502FATB+T from Maxim Integrated is a versatile and efficient synchronous step-down DC-DC converter designed to deliver robust performance for a wide range of applications. This compact, integrated power solution is ideal for space-constrained applications requiring a high level of energy efficiency and reliability.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4.5V to 60V input, accommodating various supply voltages and ensuring compatibility with diverse systems.
  • High Efficiency: With its synchronous rectification topology, the MAX17502FATB+T achieves high efficiencies of up to 90%, minimizing heat generation and power loss.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 90% of the input voltage, allowing for a high degree of flexibility to power different loads.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies the design and reduces external component count, facilitating a more compact PCB layout.
  • Frequency Synchronization: It features a frequency synchronization input to minimize electromagnetic interference (EMI) and allows the use of smaller external components.
  • Protection Features: The device includes built-in overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing system safety and reliability.
  • Compact Package: Offered in a space-saving TDFN (Thin Dual Flat No-lead) package, the MAX17502FATB+T is suitable for use in tight spaces without sacrificing performance.

Applications:

The MAX17502FATB+T is ideal for powering a variety of circuits and systems, including but not limited to:

  • Industrial sensors and controls
  • Automotive applications
  • Telecommunications equipment
  • Point of Load (POL) conversions
  • Portable and battery-powered devices

With its combination of high efficiency, flexible voltage options, and comprehensive protection features, the MAX17502FATB+T from Maxim Integrated stands out as a reliable power management solution for designers looking to optimize their power supply designs in terms of performance and space utilization.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess