EN
  • EN
  • DE

MAX17509ATJ+

Part No MAX17509ATJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.904V, 4.756V
Voltage - Output (Max) 3.782V, 5.048V
Current - Output 3A
Frequency - Switching 500kHz, 1MHz, 1.5MHz, 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX17509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372240-MAX17509ATJ+
Ultra Librarian 3D Model Ultra Librarian MAX17509ATJ+ CAD Model

Description

Maxim Integrated MAX17509ATJ+ High-Efficiency, DC-DC Converter

The MAX17509ATJ+ from Maxim Integrated is a versatile and robust high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This compact and reliable power solution is capable of delivering up to 3.5A of continuous current while maintaining a high level of efficiency, which is essential for minimizing power loss and heat generation in modern electronic devices.

With an input voltage range of 4.5V to 60V, the MAX17509ATJ+ is suitable for various applications, including industrial, automotive, communications, and consumer electronics that require a stable and efficient power supply. The device operates at a fixed switching frequency of 2.2MHz, which allows for the use of small, low-cost external components, thereby reducing the overall footprint and cost of the power supply design.

One of the key features of the MAX17509ATJ+ is its integrated high-side and low-side MOSFETs, which provide high efficiency and reduce the need for external power components. Additionally, it offers adjustable output voltage from 0.9V to 0.9 x VIN, enabling designers to customize the output to meet the specific needs of their application.

The converter also includes a range of protective features to ensure reliable operation under various conditions. These include overcurrent protection, overtemperature protection, and undervoltage lockout, which safeguard the device and the system it powers from potential damage caused by abnormal operating conditions.

For ease of use, the MAX17509ATJ+ comes in a compact 32-pin TQFN package with an exposed pad for enhanced thermal performance. Its small size makes it an excellent choice for space-constrained applications where maintaining a small form factor is crucial.

In summary, the Maxim Integrated MAX17509ATJ+ is a high-performance, efficient, and reliable solution for powering today's sophisticated electronics. Its wide input voltage range, high output current capability, and comprehensive protection features make it an ideal choice for designers looking to create compact, efficient, and robust power supply systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess