EN
  • EN
  • DE

TPS53661RSBT

Part No TPS53661RSBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR BUCK PWM 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5 V to 20 V
Number of Outputs 1
Output Voltage 0.5 V to 2.5 V
Mounting SMD (SMT)
Case / Package 40-WQFN (5x5)
Win Source Part Number 133406-TPS53661RSBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53661RSBT CAD Model

Description

The TPS53661RSBT is a highly sophisticated, multi-phase synchronous buck controller from Texas Instruments designed for precision voltage regulation in computing and telecommunication applications. This advanced component is engineered to provide exceptional performance, efficiency, and flexibility, making it an ideal choice for powering the latest high-performance processors and memory modules.

Key Features:

  • Multi-Phase Capability: The TPS53661RSBT supports multi-phase operation, which helps in distributing the power and thermal load across several phases, enhancing the performance and extending the life of the electronic components.
  • Integrated MOSFET Drivers: Equipped with high-performance integrated MOSFET drivers, this controller ensures robust power delivery and optimized switching characteristics.
  • D-CAP+™ Architecture: Features Texas Instruments' proprietary D-CAP+™ control architecture for fast transient response, which is critical for maintaining stable voltages during sudden changes in load.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the TPS53661RSBT to optimize the performance and efficiency for specific applications.
  • Smart Power Stage Interface: This controller is compatible with smart power stages, allowing for precise current and temperature monitoring, which further enhances system reliability.
  • Programmable Soft-Start: The TPS53661RSBT includes a programmable soft-start feature to minimize inrush current and prevent voltage overshoot at startup.
  • High-Efficiency Operation: Designed for high-efficiency power conversion, reducing power losses and improving overall system efficiency.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device and the system from damage due to excessive temperatures.

Applications:

The TPS53661RSBT is versatile and can be used in a variety of applications, including:

  • High-Performance Computing Systems
  • Networking and Telecommunication Equipment
  • Enterprise Servers and Storage Systems
  • Industrial and Medical Equipment

With its advanced control features and high level of integration, the TPS53661RSBT from Texas Instruments is a powerful solution for demanding power supply applications that require precise voltage regulation and high efficiency.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2168 $61.0840
10+ $10.0241 $100.2410
16+ $9.7108 $155.3728
22+ $9.3976 $206.7472
28+ $9.0843 $254.3604
37+ $8.1446 $301.3502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess