EN
  • EN
  • DE

MAX17546ATP+T

Part No MAX17546ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 42V, 5A Internal FET Synchronous Buck Converter Enables High Efficiency and Small Solution Size
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Output Voltage 37.8 V
Manufacturer Package Identifier T2055+4C
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 900 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Output Configuration Positive
Output Current 5 A
Output Type Adjustable
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075075-MAX17546ATP+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17546ATP+T CAD Model

Description

Maxim Integrated's MAX17546ATP+T: High-Efficiency, Wide-Input Range, Synchronous Step-Down DC-DC Converter

The MAX17546ATP+T from Maxim Integrated is a cutting-edge, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications requiring a compact, high-performance power solution. This versatile converter operates over a wide input voltage range of 4.5V to 60V, making it an ideal choice for systems that experience large variations in supply voltage, such as industrial, automotive, and communication power systems.

With its ability to deliver up to 100mA of output current, the MAX17546ATP+T is well-suited for powering low-power devices and subsystems. The converter ensures a high level of efficiency, which not only conserves power but also reduces the thermal footprint of the system, leading to increased reliability and longevity of the end product.

The device features an integrated high-side switch and a synchronous rectifier, which help to minimize the external component count and simplify the circuit design. The MAX17546ATP+T also supports a wide output voltage range, which can be adjusted from 0.9V up to 90% of the input voltage, providing the flexibility needed to power a variety of loads.

Additional features of the MAX17546ATP+T include frequency synchronization, spread-spectrum operation for reduced EMI, and a peak-current-mode control architecture that provides fast transient response and ease of compensation. The device also offers comprehensive protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing system safety and robustness.

The MAX17546ATP+T comes in a compact, thermally-enhanced TQFN-20 package, which is optimal for space-constrained applications. Its small footprint, combined with the reduced need for external components, enables designers to achieve a high-density power solution.

Overall, Maxim Integrated's MAX17546ATP+T synchronous step-down DC-DC converter is an excellent choice for engineers looking for a reliable, efficient, and versatile power management solution that can accommodate a broad range of input voltages and deliver stable output to their critical applications.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3397 $50.7176
20+ $5.2018 $104.0360
30+ $5.0393 $151.1790
42+ $4.8767 $204.8214
54+ $4.7141 $254.5614
71+ $4.2265 $300.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess