EN
  • EN
  • DE

MAX17550AUBEVKIT#

Part No MAX17550AUBEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MAX17550 DC to DC Converter and Switching Regulator Module 5VDC Output Evaluation Kit / KIT EVALUATION MAX17550AUB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Output Current 25mA
Voltage - Input 4 V ~ 60 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX17550
Win Source Part Number 785526-MAX17550AUBEVKIT#
Popularity Medium
Supply and Demand Status Balance
Family Name MAX17550
Introduction Date May 13, 2015
ECCN EAR99
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian MAX17550AUBEVKIT# CAD Model

Description

Maxim Integrated MAX17550AUBEVKIT# Evaluation Kit

The MAX17550AUBEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of the MAX17550 high-efficiency, high-voltage, synchronous step-down DC-DC converter. This versatile evaluation kit is ideal for engineers and designers looking to explore the features and performance of the MAX17550 IC in various applications that require a compact, efficient power solution.

Key Features of the MAX17550AUBEVKIT#

  • High-Voltage Operation: The MAX17550 DC-DC converter can handle input voltages from 4.5V up to 60V, making it suitable for a wide range of industrial, automotive, and telecommunications applications.
  • Adjustable Output: The kit allows for an adjustable output voltage setting from 0.9V up to 90% of the input voltage, providing flexibility for various design requirements.
  • High Efficiency: With synchronous rectification and a peak efficiency of up to 90%, the MAX17550 converter ensures minimal power loss and heat generation, which is critical for energy-sensitive designs.
  • Compact Form Factor: The evaluation kit is designed with a compact layout, demonstrating the space-saving advantages of the MAX17550 IC, which is essential for space-constrained applications.
  • Protection Features: The MAX17550 includes built-in features such as over-current protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation and protection for the end application.
  • Fully Assembled and Tested: The evaluation kit comes fully assembled and tested, allowing for immediate use and simplifying the initial evaluation process.

Applications

The MAX17550AUBEVKIT# is suitable for a variety of applications that require efficient power conversion within a high-voltage range. This includes but is not limited to:

  • Industrial control systems
  • Automotive electronics
  • Power meters
  • Telecommunications equipment
  • Portable battery-powered devices

With its robust design and versatile features, the MAX17550AUBEVKIT# from Maxim Integrated provides an excellent platform for developing and testing power management solutions that demand high efficiency, reliability, and a small footprint.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess