EN
  • EN
  • DE
  • IT

MAX1760HETB+

Part No MAX1760HETB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description MAX1760 0.8AMP, LOW-NOISE, 1MHZ,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, Battery Powered Devices
Voltage - Input 0.7V ~ 5.5V
Number of Outputs 1
Voltage - Output 2.5V ~ 3.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702161-MAX1760HETB+
Ultra Librarian 3D Model Ultra Librarian MAX1760HETB+ CAD Model

Description

Discover the efficiency and versatility of the MAX1760HETB+ step-down DC-DC converter from Maxim Integrated. This compact, high-efficiency power solution is designed to meet the rigorous demands of portable and space-constrained applications.

Key Features

  • Wide Input Voltage Range: The MAX1760HETB+ operates with an input voltage range from 1.4V to 11V, making it suitable for a variety of battery configurations and power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.5V to V<sub>IN via external resistors, providing flexibility for different circuit requirements.
  • High Efficiency: With efficiencies up to 96%, this converter minimizes power loss and heat generation, extending battery life and improving system performance.
  • Pulse-Frequency Modulation (PFM) Mode: The PFM mode ensures high efficiency at light loads, which is crucial for battery-powered devices.
  • Thermal Overload Protection: Built-in thermal overload protection automatically shuts down the converter to prevent damage from overheating.
  • Compact Package: The MAX1760HETB+ comes in a space-saving 10-pin TDFN (3mm x 3mm) package, ideal for portable devices where board space is at a premium.

Applications

The MAX1760HETB+ is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Portable Media Players
  • Wireless Handsets and Accessories
  • GPS Devices
  • Digital Cameras
  • PDAs and Handheld Computers

Conclusion

Maxim Integrated's MAX1760HETB+ is an excellent choice for designers looking for a reliable, high-efficiency step-down converter. Its wide input voltage range, adjustable output, and compact size make it a versatile solution for powering the latest portable and miniaturized electronics. With its advanced features and protection mechanisms, the MAX1760HETB+ ensures performance, safety, and longevity of your electronic designs.

You May Also Be Interested in

Maxim Integrated
STEP-DOWN CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $27.3609
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.9612
Analog Devices Inc.
SWITCHING REG FOR PENTIUM II
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
Lowest to $1.5316
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 24SO
Lowest to $1.6421
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $3.0128
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $10.5429
Fairchild/ON Semiconductor
IC REG LINEAR
Lowest to $1.1536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6227 $74.4908
9+ $15.2800 $137.5200
14+ $14.8027 $207.2378
19+ $14.3254 $272.1826
24+ $13.8480 $332.3520
32+ $12.4146 $397.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess