EN
  • EN
  • DE

MAX17630CATE+

Part No MAX17630CATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 16TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 32.4V
Current - Output 1A
Frequency - Switching 400kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX17630
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337380-MAX17630CATE+
Ultra Librarian 3D Model Ultra Librarian MAX17630CATE+ CAD Model

Description

MAX17630CATE+ Adjustable Overvoltage and Overcurrent Protector

The MAX17630CATE+ is a highly efficient, adjustable overvoltage and overcurrent protection device designed by Maxim Integrated to safeguard systems against excessive voltage and current conditions. It is a versatile solution that can be used across a wide range of applications, from consumer electronics to industrial systems, ensuring the longevity and reliability of critical components.

This protective IC features a wide input voltage range from 4.5V to 36V, making it suitable for a broad spectrum of power supplies. Its adjustable overvoltage protection (OVP) threshold and overcurrent protection (OCP) level provide designers with the flexibility to tailor the protection settings to specific system requirements, enhancing the safety of the application it is implemented in.

The MAX17630CATE+ comes in a compact, 16-pin TQFN package, which is ideal for space-constrained applications. The device's small footprint does not compromise its performance, as it offers a fast overvoltage response time, ensuring quick action when voltage irregularities are detected. Additionally, the IC includes a thermal shutdown feature that further enhances system protection by preventing overheating.

Key features of the MAX17630CATE+ include:

  • Adjustable OVP threshold and OCP level for customized protection settings.
  • Wide input voltage range (4.5V to 36V) accommodating various power systems.
  • Fast response time to voltage surges, safeguarding sensitive circuitry.
  • Thermal shutdown feature for additional temperature-based protection.
  • Compact TQFN-16 package suitable for space-saving designs.

The device is also equipped with a fault indicator, which provides a signal output in the event of an overvoltage or overcurrent condition, allowing for easy system diagnostics and status monitoring. This makes the MAX17630CATE+ not just a protective measure but also a valuable tool for maintenance and troubleshooting.

With its robust protective features and compact design, the MAX17630CATE+ from Maxim Integrated is an excellent choice for designers looking to enhance the safety and durability of their electronic systems without sacrificing performance or space.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess