EN
  • EN
  • DE

MAX1765EEE+

Part No MAX1765EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 0.7V to 5.5V Synchronous Step Up Single-Out 2.5V to 5.5V/1.25V to 5V/1.25V/2.85V 0.8A 16-Pin QSOP / IC REG DL BST/LINEAR SYNC 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 1MHz
Voltage/Current - Output 1 2.5 V ~ 5.5 V, 800mA
Voltage/Current - Output 2 2.85V/Adj, 500mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 0.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785528-MAX1765EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1765
Introduction Date December 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1765EEE+ CAD Model

Description

The MAX1765EEE+ is a high-efficiency, low-noise, step-down DC-DC converter designed and manufactured by Maxim Integrated. This voltage regulator is specifically engineered to deliver a reliable power supply solution for a wide range of applications, including portable devices, wireless networking, and battery-powered systems.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 2.25V to 5.5V, making it versatile for various power sources and suitable for both single-cell Li+ and multicell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V up to VIN, allowing for a high degree of flexibility in matching the voltage requirements of the target application.
  • High Efficiency: With up to 95% efficiency, the MAX1765EEE+ ensures minimal power loss during conversion, contributing to extended battery life in portable applications.
  • Low-Noise Operation: The device features a low-noise, pulse-frequency modulation (PFM) control scheme that reduces EMI and ripple, making it ideal for noise-sensitive applications.
  • Thermal Protection: It includes thermal overload protection that shuts down the device to prevent damage from overheating, enhancing the reliability and longevity of the product.
  • Small Package: The MAX1765EEE+ comes in a compact QSOP-16 package, which is beneficial for space-constrained designs.

Applications

The versatile nature of the MAX1765EEE+ makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless and RF devices
  • Battery-powered equipment
  • Power supply modules
  • Embedded systems

Ordering Information

The MAX1765EEE+ is available for order from Maxim Integrated and its authorized distributors. For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated website or contact their customer support for personalized assistance.

You May Also Be Interested in

Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Infineon Technologies
IC REG CHARGEPUMP/LINEAR DPAK-5
Need more? Email Us
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Texas Instruments
DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess