EN
  • EN
  • DE

MAX1765EUE+T

Part No MAX1765EUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BST/LINEAR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 1MHz
Voltage/Current - Output 1 2.5 V to 5.5 V, 800mA
Voltage/Current - Output 2 2.85V/Adj, 500mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 0.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 106056-MAX1765EUE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1765EUE+T CAD Model

Description

MAX1765EUE+T - Voltage Regulator IC from Maxim Integrated

The MAX1765EUE+T is a high-performance, adjustable-output, step-down DC-DC converter IC designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This versatile component is engineered to provide a reliable and efficient power management solution for a wide range of applications, including portable devices, telecommunications, networking equipment, and embedded systems.

Key Features

  • Adjustable Output Voltage: The output voltage of the MAX1765EUE+T can be adjusted to meet the specific requirements of various applications, making it a flexible choice for designers.
  • High Efficiency: With its advanced design, the IC ensures high conversion efficiency, which helps to extend battery life in portable applications and reduces heat generation in high-power systems.
  • Low Dropout Operation: The device can maintain regulation with a minimal difference between the input and output voltages, which is crucial for battery-operated devices where the input voltage may vary.
  • Thermal Protection: The built-in thermal protection feature helps to prevent damage from overheating, enhancing the reliability and longevity of both the IC and the overall system.
  • Compact Package: Available in a TSSOP-16 package, the MAX1765EUE+T is designed for space-constrained applications, providing a powerful yet compact power management solution.

Applications

  • Portable and Battery-Powered Devices
  • Telecommunications Systems
  • Networking Equipment
  • Embedded Systems
  • Power Supplies for FPGAs, DSPs, and Microprocessors

The MAX1765EUE+T incorporates a range of features aimed at simplifying the design process and enhancing the performance of the end product. Its ability to drive high current loads while maintaining stability and its programmable switching frequency allow designers to optimize the balance between efficiency and component size. Furthermore, the device's power-saving modes contribute to reduced power consumption during light load conditions.

Overall, the MAX1765EUE+T from Maxim Integrated stands out as a robust and flexible solution for modern power management challenges. Its combination of efficiency, adjustability, and compact form factor makes it an ideal choice for engineers looking to develop high-performance electronic products.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9142 $53.4852
14+ $7.3143 $102.4002
22+ $7.0857 $155.8854
30+ $6.8571 $205.7130
38+ $6.6286 $251.8868
51+ $5.9428 $303.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess