EN
  • EN
  • DE

MAX17811GTL+T

Part No MAX17811GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR 3PH AMD SVI1 CPU TQFN / - Voltage Regulator IC Output 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX17811
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209061-MAX17811GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17811GTL+T CAD Model

Description

MAX17811GTL+T Battery Management System by Maxim Integrated

The MAX17811GTL+T is a sophisticated battery management system (BMS) IC from Maxim Integrated, designed to provide comprehensive solutions for monitoring and managing high-performance battery packs. This advanced system is particularly suitable for applications in electric vehicles (EVs), energy storage systems, and other high-reliability battery-powered devices that require precise battery management to ensure safety, longevity, and efficiency.

Key Features

  • High-Accuracy Monitoring: The MAX17811GTL+T offers high-precision voltage, current, and temperature monitoring, which is essential for maintaining the overall health and performance of battery cells.
  • Balanced Cell Charging: With its integrated cell balancing capabilities, the device ensures that all cells within a battery pack charge at an equal rate, maximizing the lifespan and performance of the pack.
  • Fault Protection: The BMS includes multiple layers of fault protection, including overvoltage, undervoltage, overcurrent, and overtemperature protections to prevent damage to the battery pack and connected systems.
  • Communication Interface: It features a robust communication interface that allows for seamless integration with external controllers and other BMS components, facilitating real-time data exchange and system management.
  • Compact Form Factor: The MAX17811GTL+T comes in a compact, lead-free package, making it ideal for space-constrained applications without sacrificing performance or reliability.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Portable Power Tools

The MAX17811GTL+T is not only a testament to Maxim Integrated's commitment to innovation in power management technology but also an essential component for designers and engineers looking to create advanced, reliable, and safe battery systems. Its integration into your battery management design can help ensure optimal performance, extend battery life, and maintain the highest safety standards.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3543 $65.4801
16+ $7.6750 $122.8000
24+ $7.4359 $178.4616
33+ $7.1957 $237.4581
42+ $6.9554 $292.1268
56+ $6.2358 $349.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess