EN
  • EN
  • DE

MAX17830GUN/V+T

Part No MAX17830GUN/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number MAX17830
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482533-MAX17830GUN/V+T
Ultra Librarian 3D Model Ultra Librarian MAX17830GUN/V+T CAD Model

Description

The MAX17830GUN/V+T is an advanced high-performance battery sensor interface from Maxim Integrated, designed to cater to the demanding requirements of automotive and industrial battery management systems (BMS). This innovative component is engineered to provide precise measurements and control for battery cell monitoring, which is crucial for the safety, efficiency, and longevity of battery packs.

Key Features

  • High Accuracy: The MAX17830GUN/V+T offers exceptional measurement accuracy for voltage, temperature, and current, ensuring reliable battery management and state-of-charge (SOC) calculations.
  • Multiple Channel Inputs: Equipped with multiple analog-to-digital converter (ADC) channels, it can monitor several battery cells simultaneously, making it suitable for high-cell-count battery packs.
  • Integrated Cell Balancing: The device includes integrated cell balancing transistors, facilitating the equalization of charge across all cells within the battery pack to maximize its capacity and lifespan.
  • Robust Communication: It features a robust communication interface that supports daisy-chaining, allowing multiple devices to be connected in series for comprehensive battery pack monitoring without compromising data integrity.
  • High-Voltage Capability: The MAX17830GUN/V+T is designed to withstand and accurately measure high voltage levels, making it ideal for use in electric vehicles and energy storage systems.
  • Temperature Monitoring: It includes temperature measurement capabilities to monitor the thermal state of the battery pack, which is vital for preventing thermal runaway and ensuring safe operation.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Industrial Battery Management Systems

The MAX17830GUN/V+T is available in a compact package, making it suitable for space-constrained applications while still providing the high level of performance expected from Maxim Integrated products. With its focus on accuracy, reliability, and robustness, the MAX17830GUN/V+T is an essential component for modern BMS solutions.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4162 $82.2486
6+ $22.4959 $134.9754
8+ $21.7925 $174.3400
11+ $21.0903 $231.9933
15+ $20.3869 $305.8035
19+ $18.2779 $347.2801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess